EN
  • EN
  • DE

82913601A

Part No 82913601A
Manufacturer Souriau-Sunbank by Eaton
Catalog Circular Connectors - Contacts
Description CONTACT PIN 16AWG CRIMP SILVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Power, Machined
Contact Type Pin
Contact Size 8
Wire Gauge or Range - AWG 16 AWG
Wire Gauge or Range - mm2 1.5mm2
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Silver
Contact Finish Thickness 78.7µin (2.00µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1621382-82913601A
Ultra Librarian 3D Model Ultra Librarian 82913601A CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONTACT SOCKET 20-24AWG CRIMP
Lowest to $4.3636
Amphenol
CONTACT SOCKET 14-18AWG CRIMP / Socket Contact 14-18 AWG Size Crimp Tin
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 26-30AWG CRIMP / Socket Contact 26-30 AWG Size 1.0mm Crimp Gold
Need more? Email Us
TE Connectivity
CONTACT PIN 22-26AWG CRIMP GOLD
Lowest to $2.3284
TE Connectivity
CONTACT PIN 20-24AWG CRIMP GOLD
Lowest to $1.0426
TE Connectivity
Crimp Pin Contact Cable Mount / CONTACT PIN SZ 12 CRIMP GOLD
Lowest to $71.6249
Amphenol Sine Systems Corp
1.5MM PIN CONTACT, 22-18AWG, GOL / Pin Contact 18-22 AWG Size 1.5mm Crimp Gold
Need more? Email Us
Bulgin
CONTACT PIN 20-24AWG 1=10PC / Pin Contact 20-24 AWG Size 2.5mm Crimp Gold
Lowest to $19.1370
ITT Cannon, LLC
CONTACT SOCKET 2.5MM CRIMP GOLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess