EN
  • EN
  • DE

D38999/40WB99PN

Part No D38999/40WB99PN
Manufacturer Souriau-Sunbank by Eaton
Catalog Circular Connectors
Description D38999/40WB99PN / Position Circular Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Housings
Mfr Souriau-Sunbank by Eaton
Series *
Package Bag
Base Product Number D38999/40WB
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.7040
Other Names 2899-D38999/40WB99PN
Standard Package 1
Win Source Part Number 1003029-D38999/40WB99PN
Ultra Librarian 3D Model Ultra Librarian D38999/40WB99PN CAD Model

Description

The D38999/40WB99PN is a circular connector housing manufactured by Souriau-Sunbank by Eaton. It is part of the D38999 series, which are high-performance, rugged connectors designed for harsh environments. This particular housing is designed to accept pin contacts and provides a durable and reliable connection in demanding applications.

Applications

  • Aerospace: Used in aircraft systems for interconnecting various electronic components.
  • Military: Employed in military vehicles, communication systems, and weapons systems.
  • Industrial: Utilized in heavy equipment, automation systems, and industrial control panels.
  • Marine: Used in marine applications requiring resistance to salt water and harsh conditions.
  • Transportation: Applied in railway systems and other transportation equipment.

Features

  • D38999 Series: Complies with MIL-DTL-38999 specifications for high-performance connectors.
  • Aluminum Alloy: Constructed from durable aluminum alloy for strength and corrosion resistance.
  • Shell Size 09: Specifies the physical size of the connector housing.
  • Pin Insert Arrangement: Designed to accommodate pin contacts for secure connections.
  • Threaded Coupling: Features a threaded coupling mechanism for secure and reliable mating.

Benefits

  • High Reliability: Ensures reliable connections in harsh environments.
  • Durability: Withstands vibration, shock, and extreme temperatures.
  • Corrosion Resistance: Resistant to corrosion, making it suitable for marine and industrial applications.
  • EMI Shielding: Provides EMI shielding to protect against electromagnetic interference.
  • Easy Installation: Threaded coupling allows for easy and secure installation.

Additional Details

The D38999/40WB99PN housing typically features a conductive finish to provide EMI shielding. It is designed to accommodate specific pin contact arrangements as defined by the insert arrangement code. The connector is often used with backshells and other accessories to provide strain relief and environmental protection. The operating temperature range is typically -65°C to +200°C, depending on the specific materials and plating used. The connector is designed to withstand high levels of vibration and shock, making it suitable for demanding applications.

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT HSNG MALE 4POS PNL MT / 4 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
TE Connectivity
Circular Housing MIL-DTL-38999 Receptacle 18 Position Socket Contact Flange Mount
Need more? Email Us
ITT Cannon, LLC
CONN LINE DRAIN 1P SILVER CRIMP / 1 Position Circular Connector Line Drain, Female Sockets Crimp
Lowest to $320.6876
Fintek
Lowest to $1.1435
TE Connectivity
CONN RCPT HSG MALE 11POS PNL MT / 11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 61POS GOLD CRIMP / 61 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
ITT Cannon, LLC
CONN ADAPTER 6P-6P F-M PNL MNT / Circular Connector Standard 6/6 Female Sockets/Male Pins Panel Mount
Need more? Email Us
TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSNG MALE 8POS PNL MT / 8 (Coax, Twinax) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess