EN
  • EN
  • DE

S29AL032D70TF103

Part No S29AL032D70TF103
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185966-S29AL032D70TF103
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29AL032D70TF103 CAD Model

Description

The S29AL032D70TF103 is a 32-Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion. It's designed for high-performance, low-power applications requiring fast and reliable non-volatile storage. This device offers a combination of simultaneous read and write operations, enabling efficient data management in embedded systems.

Applications

  • Embedded systems requiring non-volatile storage.
  • Networking equipment such as routers and switches.
  • Industrial control systems.
  • Automotive electronics for code storage and data logging.
  • Consumer electronics such as digital cameras and MP3 players.

Features

  • Simultaneous Read/Write Operations: Allows concurrent read and write operations, improving system performance.
  • 3.0 Volt-only Operation: Simplifies system design and reduces power consumption.
  • Page Mode Operation: Offers fast page access times for efficient data transfer.
  • Sector Erase Architecture: Provides flexible sector erase capability for efficient memory management.
  • x8/x16 Selectable Data Bus: Supports both 8-bit and 16-bit data bus widths, offering flexibility in system design.
  • Unlock Bypass Program Operation: Speeds up programming operations.
  • Top or Bottom Boot Block Configuration: Allows flexible memory mapping.
  • Common Flash Interface (CFI): Provides standard interface for easy integration.
  • Low Power Consumption: Extends battery life in portable applications.

Benefits

  • Improved System Performance: Simultaneous read/write operations enhance system responsiveness.
  • Reduced Power Consumption: 3.0V operation minimizes power requirements, crucial for battery-powered devices.
  • Flexibility in Design: x8/x16 selectable data bus and configurable boot block offer design versatility.
  • Simplified Integration: CFI provides a standard interface for seamless integration into various systems.
  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is off.
  • Cost-Effective Solution: Balances performance and cost, making it suitable for a wide range of applications.

Additional Details

The S29AL032D70TF103 features a sector protection scheme to prevent accidental program or erase operations. It also incorporates advanced security features to protect stored data from unauthorized access. The device is available in various package options to suit different board layouts and assembly requirements. It operates over an industrial temperature range, ensuring reliable performance in harsh environments. Detailed specifications, including timing characteristics, electrical parameters, and package dimensions, are available in the product datasheet.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess