EN
  • EN
  • DE

S29GL016A90TFIR1

Part No S29GL016A90TFIR1
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186001-S29GL016A90TFIR1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL016A90TFIR1 CAD Model

Description

The S29GL016A90TFIR1 is a 16 Mbit (2 Mbyte) Flash memory device from Spansion (now Cypress Semiconductor, and then Infineon). It is designed to provide non-volatile storage for code and data in embedded systems.

Applications

  • Embedded systems
  • Networking equipment
  • Consumer electronics (e.g., set-top boxes, digital cameras)
  • Industrial control systems
  • Automotive applications (e.g., navigation systems, engine control units)

Features

  • 16 Mbit (2 Mbyte) Flash memory
  • Organization: 2M x 8 bits
  • Single power supply operation: 2.7V to 3.6V
  • Sector Erase Architecture: Uniform 64 KB sectors
  • Top or bottom boot sector configuration (configurable through software)
  • Unlock Bypass Program: Reduces programming time
  • Common Flash Interface (CFI): Provides device parameter information
  • WP#/ACC input pin: Write Protect or Accelerator function
  • Ready/Busy# output pin (RY/BY#): Indicates device status
  • Hardware reset pin (RESET#): Allows for hardware reset of the device
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
  • Package: 48-Pin TSOP (Thin Small Outline Package)

Benefits

  • Non-volatile storage: Ensures data retention even when power is lost, essential for storing critical system code and parameters.
  • Fast read access: Enables rapid retrieval of stored data, leading to improved system performance.
  • Sector erase: Facilitates efficient memory management by allowing selective erasure of specific memory regions.
  • Low power consumption: Suitable for battery-powered devices and energy-conscious applications.
  • Compact package: Allows for easy integration into space-constrained designs.
  • High reliability: Provides dependable data storage and long-term operational stability.

Additional Details

The S29GL016A90TFIR1 features a uniform sector architecture, simplifying memory management and reducing programming complexity. The Unlock Bypass Program feature accelerates the programming process, reducing overall manufacturing time. The Common Flash Interface (CFI) provides a standardized method for accessing device parameters, simplifying software development and ensuring compatibility. The industrial temperature range ensures reliable operation in harsh environments. The device supports sector protection features to prevent accidental or unauthorized modifications to critical memory regions.

The device is designed for applications requiring high-performance, low-power, and reliable non-volatile memory.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8826 $61.9434
21+ $5.6468 $118.5828
32+ $5.4712 $175.0784
44+ $5.2945 $232.9580
57+ $5.1178 $291.7146
76+ $4.5888 $348.7488
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 455 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess