EN
  • EN
  • DE

S29GL01GP12TFI01

Part No S29GL01GP12TFI01
Manufacturer Spansion
Catalog Memory
Description NOR Flash Parallel 3V/3.3V 1G-bit 128M x 8/64M x 16 120ns 56-Pin TSOP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1451
Reference case TSSOP56
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 726627-S29GL01GP12TFI01
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name S29GL01GP
Introduction Date October 20, 2003
ECCN 3A991.b.1.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian S29GL01GP12TFI01 CAD Model

Description

The S29GL01GP12TFI01 is a NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, acquired by Infineon). It is a high-density, reliable, and versatile memory solution commonly used in embedded systems, automotive applications, and industrial equipment. This memory provides fast read access times and supports various programming and erasing operations, making it suitable for storing firmware, configuration data, and application code.

Applications:

  • Automotive Infotainment Systems: Storing maps, navigation data, and multimedia content.
  • Embedded Systems: Providing non-volatile storage for firmware and application code in microcontrollers and microprocessors.
  • Industrial Control Systems: Storing configuration parameters and program code for programmable logic controllers (PLCs) and other industrial devices.
  • Networking Equipment: Storing boot code and configuration data for routers, switches, and other network devices.
  • Medical Devices: Storing critical data and application software in medical instruments and monitoring systems.

Features:

  • 1 Gbit Density: Provides a large storage capacity for demanding applications.
  • NOR Flash Technology: Offers fast read access times for efficient code execution.
  • Uniform Sector Architecture: Simplifies memory management and programming.
  • Multiple Operating Voltages: Supports different voltage levels for flexible system integration.
  • Advanced Security Features: Protects data from unauthorized access and modification.

Benefits:

  • High Performance: Enables fast boot-up times and efficient execution of embedded applications.
  • Reliable Data Storage: Ensures data integrity and long-term retention.
  • Flexibility: Supports various programming and erasing operations to accommodate different application requirements.
  • Scalability: Offers a wide range of densities to meet evolving storage needs.
  • Security: Protects sensitive data from unauthorized access and tampering.

Additional Details:

The S29GL01GP12TFI01 operates over a temperature range of [Need to find specific temp range in datasheet]. It supports a [Need to find voltage in datasheet] V power supply and is available in a [Need to find Package Type in datasheet] package. The device also features advanced power management capabilities to minimize power consumption in low-power applications. It is essential to consult the manufacturer's datasheet for detailed specifications, timing diagrams, and application notes to ensure proper operation and maximize performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.7880 $69.7880
3+ $57.2621 $171.7863
4+ $55.4726 $221.8904
5+ $53.6832 $268.4160
6+ $51.8937 $311.3622
8+ $46.5254 $372.2032
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,546 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess