EN
  • EN
  • DE

S29GL01GS11FHB02

Part No S29GL01GS11FHB02
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836308-S29GL01GS11FHB02
Ultra Librarian 3D Model Ultra Librarian S29GL01GS11FHB02 CAD Model

Description

The S29GL01GS11FHB02 is a 1-Gbit (128 M x 8-bit) CMOS 3.0 Volt-only Flash memory manufactured by Spansion. Designed for high-density storage in embedded systems, this memory offers a combination of performance and low power consumption. It supports simultaneous read/write operations, enhancing system efficiency.

Applications:

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Automotive electronics (e.g., navigation, infotainment)
  • Consumer electronics (e.g., set-top boxes, gaming consoles)

Features:

  • High-Density Storage: 1-Gbit capacity for substantial data storage requirements.
  • 3.0 Volt-only Operation: Lowers power consumption for energy-efficient operation.
  • Simultaneous Read/Write Operations: Enables concurrent data access for improved performance.
  • Sector Architecture: Flexible memory partitioning capabilities for efficient memory management.
  • Fast Read Access Time: Quick data retrieval for responsive performance.
  • High Endurance: Durable design capable of withstanding numerous program/erase cycles.
  • Data Retention: Reliable long-term data storage.
  • Automated Write Operations: Simplifies programming processes.
  • Security Features: Data protection against unauthorized access.
  • Advanced Packaging: Versatile packaging options to accommodate various integration needs.

Benefits:

  • Enhanced Storage: Ample storage space for diverse application requirements.
  • Power Efficiency: Extends the lifespan of battery-powered devices.
  • Optimal Performance: Concurrent operations improve system throughput.
  • Flexible Management: Adaptable memory organization for efficient data handling.
  • Consistent Reliability: Durable and secure data storage solutions.
  • Simplified Integration: Streamlined implementation into existing systems.
  • Secure Data: Safeguards critical data from potential threats.

Additional Details:

The S29GL01GS11FHB02 is engineered for embedded systems needing both high capacity and reliable performance. With its robust architecture and data security features, it's ideal for demanding applications. The inclusion of a Common Flash Interface (CFI) ensures easy integration with various microcontrollers and processors.

You May Also Be Interested in

Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9161 $65.7483
7+ $17.9822 $125.8754
10+ $17.4209 $174.2090
14+ $16.8584 $236.0176
18+ $16.2971 $293.3478
24+ $14.6108 $350.6592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess