EN
  • EN
  • DE

S29GL032N90FFIS2

Part No S29GL032N90FFIS2
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836310-S29GL032N90FFIS2
Ultra Librarian 3D Model Ultra Librarian S29GL032N90FFIS2 CAD Model

Description

The S29GL032N90FFIS2 is a 32-Mbit (4 M x 8-bit) CMOS 3.0 Volt-only Flash memory device from Spansion. It's designed for embedded systems requiring reliable data storage and fast access times. The 90ns access time allows for quick data retrieval.

Applications:

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics (e.g., handheld devices, MP3 players)
  • Medical devices

Features:

  • 3.0 Volt-only Operation: Simplifies power supply requirements and reduces power consumption.
  • Uniform Sector Architecture: Provides flexible memory partitioning.
  • Fast Read Access Time: Enables quick data retrieval with a 90ns access time.
  • High Endurance: Supports a high number of program/erase cycles.
  • Data Retention: Ensures long-term data storage reliability.
  • Automated Write Operations: Simplifies write operations and reduces system overhead.
  • Security Features: Protects data from unauthorized access.
  • Advanced Packaging: Available in various packaging options for flexible system integration.

Benefits:

  • Low Power Consumption: Extends battery life in portable devices.
  • Flexible Memory Management: Uniform sector architecture allows for adaptable memory partitioning.
  • Enhanced System Performance: Fast access times improve overall system responsiveness.
  • Reliable Data Storage: High endurance and data retention ensure data integrity.
  • Simplified System Design: Automated write operations simplify system design and integration.
  • Data Security: Protection against unauthorized access safeguards sensitive data.

Additional Details:

The S29GL032N90FFIS2 is suitable for applications requiring both speed and reliability. Its robust design and security features make it a good choice for embedded systems needing secure data storage. The device also supports common flash interface (CFI) standards.

You May Also Be Interested in

Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Advantech Corp
SWITCH SL set USA
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess