EN
  • EN
  • DE

S29GL064M90TAIR7

Part No S29GL064M90TAIR7
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186101-S29GL064M90TAIR7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL064M90TAIR7 CAD Model

Description

The S29GL064M90TAIR7 is a 64-Megabit (8 M x 8 or 4 M x 16) CMOS 3.0 Volt Flash memory device manufactured by Spansion. This device is designed for high-performance, low-power applications, providing a reliable and efficient storage solution for embedded systems. It is part of the Spansion GL family, known for its robust architecture and high endurance.

Applications

  • Embedded Systems
  • Networking Equipment
  • Automotive Systems (e.g., infotainment, engine control)
  • Industrial Control Systems
  • Wireless Communication Devices

Features

  • High-Density Storage: 64 Megabit capacity provides ample storage for code and data.
  • 3.0 Volt Operation: Low voltage operation reduces power consumption, making it suitable for battery-powered devices.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Sector Architecture: Uniform sector architecture allows for flexible memory management and efficient use of storage space.
  • Page Mode Operation: Supports page mode read operations for faster data access.
  • Erase Suspend/Resume: Allows interruption of erase operations for higher system responsiveness.
  • Program Suspend/Resume: Enables interruption of program operations, enhancing system flexibility.
  • Common Flash Interface (CFI): Provides a standard interface for easy integration with various systems.
  • Security Features: Includes security features to protect against unauthorized access and modification.

Benefits

  • Increased System Performance: Fast read and write speeds improve overall system responsiveness.
  • Reduced Power Consumption: Low voltage operation extends battery life in portable devices.
  • Enhanced Reliability: Robust design ensures data integrity and long-term reliability.
  • Simplified System Integration: Standard interface and flexible architecture simplify integration into existing systems.
  • Cost-Effective Solution: Provides a high-density storage solution at a competitive price point.
  • Improved Data Security: Integrated security features protect sensitive data from unauthorized access.

Technical Specifications

The S29GL064M90TAIR7 operates at a voltage of 3.0V. It features a fast page mode read access time. The device is available in various package options to suit different application requirements. It supports a wide operating temperature range, making it suitable for use in harsh environments. The memory array is organized into uniform sectors, allowing for efficient storage management. The device also includes advanced power management features to minimize power consumption during idle periods.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292
Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
Fairchild/ON Semiconductor
IC EEPROM 128KBIT I2C 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess