EN
  • EN
  • DE
  • IT

S29GL128N10TFI020

Part No S29GL128N10TFI020
Manufacturer Spansion
Catalog Flash
Description 3.0 Volt-only Page Mode Flash Memory featuring 110 nm MirrorBit Process Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186135-S29GL128N10TFI020
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL128N10TFI020 CAD Model

Description

The S29GL128N10TFI020 is a 128-Mbit (16 M x 8 bit/8 M x 16 bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device produced by Spansion (now Cypress Semiconductor, then Infineon). It is designed for applications that demand high-speed performance, low power usage, and dependable non-volatile storage.

Applications:

  • Embedded systems requiring non-volatile memory storage
  • Networking devices for storing configuration data and boot code
  • Industrial control systems
  • Automotive applications, including firmware and calibration data storage
  • Consumer electronics such as digital cameras and portable media players

Features:

  • Simultaneous Read/Write Operations: Enables concurrent read and write operations, thereby enhancing system performance.
  • Page Mode Operation: Supports page mode read and write, enabling faster data transfer rates.
  • Erase Suspend/Resume: Allows the system to interrupt an erase operation to perform read or program operations on other memory locations.
  • Sector Protection: Provides hardware-based sector protection to prevent accidental programming or erasure of critical data.
  • Low Power Consumption: Designed to minimize power consumption, which is crucial for extending battery life in portable devices.
  • 3.0 Volt-Only Operation: Simplifies the system design process and reduces power requirements.
  • Common Flash Interface (CFI): Facilitates easy identification of device parameters and features.
  • Write Protection: Hardware write protection prevents accidental data corruption.
  • Top or Bottom Boot Sectors: Flexible boot sector configuration for various system needs.

Benefits:

  • Improved System Responsiveness: Simultaneous Read/Write and page mode operation enhance overall system performance.
  • Data Integrity: Sector protection and write protection features ensure the safety and reliability of stored data.
  • Extended Battery Life: Low power consumption makes it ideal for portable applications.
  • Simplified System Integration: 3.0 Volt-only operation reduces complexity and simplifies hardware design.
  • Flexibility: Configurable boot sectors provide adaptability for various system architectures.
  • Reliable Data Storage: Durable flash memory technology ensures long-term data retention and reliability.

Additional Details:

The S29GL128N10TFI020 is typically available in a 64-ball Fortified BGA package. Its operating temperature range is from -40°C to +85°C. Refer to the device datasheet for detailed information regarding electrical characteristics, timing specifications, and package dimensions. The typical access time is 90 ns. The device includes advanced sector protection features and multiple boot configuration options. The device uses a 100 kHz clock frequency.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.4631
GigaDevice Semiconductor
32MBIT NOR FLASH /3.3V /SOP8 150 / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $0.9375
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $8.1493
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 128MB SPI/QUAD/I/O 8SOP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 7 ns 8-SOP
Lowest to $1.1880
ISSI, Integrated Silicon Solution Inc
Lowest to $0.8046
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.7549
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $9.1405

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.0069 $70.0690
23+ $5.7493 $132.2339
35+ $5.5698 $194.9430
48+ $5.3901 $258.7248
63+ $5.2104 $328.2552
84+ $4.6714 $392.3976
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess