EN
  • EN
  • DE

S71GL016A40BFW3J

Part No S71GL016A40BFW3J
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186425-S71GL016A40BFW3J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S71GL016A40BFW3J CAD Model

Description

The S71GL016A40BFW3J is a NOR Flash memory device from Spansion (now Cypress Semiconductor, and later Infineon Technologies after acquisition). It's a non-volatile memory solution, ideal for embedded systems that require reliable and high-performance storage. This device is commonly found in applications ranging from automotive systems to industrial control devices and consumer electronics.

Applications:

  • Automotive Applications: Used for storing firmware, calibration data, and map information in automotive ECUs (Engine Control Units) and infotainment systems.
  • Industrial Automation: Employs the memory chip in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control equipment for storing program code and configuration settings.
  • Consumer Electronics: Integrated into set-top boxes, digital TVs, and other consumer devices for storing boot code, operating system components, and application data.
  • Networking Equipment: Serves as storage for boot code and configuration data in routers, switches, and other networking devices.

Features:

  • Memory Capacity: 16 Mbit (2 MB) of storage capacity.
  • Supply Voltage: Typically operates at a voltage of 3.0V.
  • Interface: Parallel NOR Flash interface for high-speed memory access.
  • Operating Temperature Range: Designed for a wide operating temperature range, often from -40°C to +85°C.
  • Sector Protection: Offers sector protection mechanisms to prevent accidental or unauthorized programming of critical memory regions.
  • Package Type: Available in various package types, including BGA (Ball Grid Array) for surface mount assembly.

Benefits:

  • Fast Read Access: Enables quick retrieval of stored data, improving system performance.
  • Low Power Consumption: Helps to minimize energy usage, making it suitable for battery-powered devices.
  • High Reliability: Provides robust data retention and endurance, ensuring long-term data integrity.
  • Data Security: Enhances data security through sector protection features.
  • Compact Form Factor: The available package options allow for easy integration into space-constrained designs.

Additional Details:

The S71GL016A40BFW3J is often chosen for its combination of speed, reliability, and low power consumption. It supports various programming and erase operations and is designed to meet the rigorous demands of embedded systems. Specific details about read/write speeds, endurance cycles, and other electrical characteristics should be verified using the device datasheet.

This NOR Flash memory device is designed with advanced memory cell technology to ensure high endurance and data retention. Also, it adheres to environmental regulations, such as RoHS compliance, ensuring adherence to hazardous substance restrictions.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess