Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 5 Weeks
Features RT1062 Teensy 4.0 series ARM® Cortex®-M7 MPU Embedded Evaluation Board
Manufacturer SparkFun Electronics
Series i.MX
Package Bulk
Core Processor ARM® Cortex®-M7
Mounting Fixed
MSL Level 1 (Unlimited)
ECCN 5A992C 21
HTSUS 8473.30.1180
Other Part Number 1568-DEV-15583, 15583
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902395-DEV-15583
Ultra Librarian 3D Model Ultra Librarian DEV-15583 CAD Model

Description

The DEV-15583 is an evaluation board manufactured by SparkFun Electronics.

  • Board Based On: RT1062 Teensy 4.0 series ARM® Cortex®-M7 MPU
  • Mounting Type: Fixed
  • Packaging: Bulk
  • Supply and Demand Status: Balanced
  • Package Quantity: 1 unit
  • ECCN: 5A992C 21
  • HTSUS: 8473.30.1180

You May Also Be Interested in

Texas Instruments
CONTROLCARD TMS320F2838X EVAL / TMS320F2838x controlCARD C2000™ C28x MCU 32-Bit Embedded Evaluation Board
Lowest to $471.9180
ECAD model for TMDSCNCD28388D
Texas Instruments
EXPERIMENTER TMS320F280049M / TMS320F280049M Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXDOCK280049M
STMicroelectronics
STM32 NUCLEO-144 DEVELOPMENT BOA
Need more? Email Us
ECAD model for NUCLEO-H745ZI-Q
Texas Instruments
IAR KICKSTART TMS470 EVAL BRD / TMS470 IAR KickStart - ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDS-FET470R1B1M
Texas Instruments
ZOOM AM180X EVAL BRD / AM180X Zoom™ Sitara™ ARM9 MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXEXP1808L
SparkFun Electronics
TEENSY 3.2 K20 EVAL BRD / K20 Teensy 3.2 Kinetis ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DEV-13736
NXP / Nexperia
EVAL BOARD I.MX 8M MINI BT 5.1
Need more? Email Us
ECAD model for 8MMINILPD4-EVKB
Adafruit Industries LLC
HALLOWING M4 EXPRESS
Need more? Email Us
ECAD model for 4300
Texas Instruments
TMS570LS EVAL BRD / TMS570LS Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDS570LS12HDK

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention