EN
  • EN
  • DE

ESDU02A24VR25V

Part No ESDU02A24VR25V
Manufacturer Stackpole Electronics Inc.
Catalog TVS - Mixed Technology
Description VARISTOR 25V 0402  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Mixed Technology
Mfr Stackpole Electronics Inc
Series ESDU
Package Tape & Reel
Voltage - Clamping 25V
Technology Polymer
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Names ESDU02A24V3R25VCT-ND,ESDU02A24V3R25VTR,ESDU02A24V3R25V,ESDU02A24V3R25VTR-ND,-ESDU02A24V3R25VCT,-ESDU02A24VR25VCT,-ESDU02A24VR25VDKR,-ESDU02A24V3R25VCT-ND,ESDU02A24VR25VDKR,ESDU02A24VR25VTR,ESDU02A24V3R25VCT,ESDU02A24V3R25VDKR-ND,ESDU02A24V3R25VDKR,-ESDU02A24V3R25VTR,-ESDU02A24V3R25V,-ESDU02A24VR25VTR,-ESDU02A24V3R25VTR-ND,ESDU02A24VR25VCT
Standard Package 10,000
Win Source Part Number 1232391-ESDU02A24VR25V
Ultra Librarian 3D Model Ultra Librarian ESDU02A24VR25V CAD Model

Description

The ESDU02A24VR25V is an electronic component that belongs to the ESDU series.

  • Series: ESDU
  • Type: Circuit Protection Device
  • Voltage Clamping: 25V
  • Technology: Polymer
  • Application: General-Purpose
  • Package: Tape and Reel
  • Standard Package: 10,000
  • Mounting: Surface-Mount Device (SMD)
  • Package/Case: 0402 (1005 Metric)

You May Also Be Interested in

Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE 75V 0603
Lowest to $0.2765
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
STMicroelectronics
TVS DEVICE MIXED 8MINI DIP
Lowest to $0.9644
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 40V 18SOIC
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess