EN
  • EN
  • DE

BRPY1204W-191-TR

Part No BRPY1204W-191-TR
Manufacturer Stanley Electric Co
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Stanley Electric Co
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819685-BRPY1204W-191-TR
Ultra Librarian 3D Model Ultra Librarian BRPY1204W-191-TR CAD Model

Description

The Stanley Electric BRPY1204W-191-TR is a surface-mount (SMD) LED. These LEDs are designed for a variety of indication and display applications where small size and reliable performance are critical.

Applications:

  • Backlighting: Used in LCD screens, keypads, and instrument panels.
  • Indicator Lights: Employed as status indicators in electronic devices and equipment.
  • Automotive Lighting: Utilized in interior lighting and dashboard illumination.
  • Consumer Electronics: Found in devices like mobile phones, cameras, and audio equipment.
  • Industrial Equipment: Integrated into control panels and monitoring systems.

Features:

  • Surface Mount Design: Allows for automated assembly and efficient PCB utilization.
  • Compact Size: Enables integration into space-constrained applications.
  • High Brightness: Provides clear and visible illumination.
  • Low Power Consumption: Minimizes energy usage and extends battery life in portable devices.
  • Long Lifespan: Offers extended operational life for increased reliability.
  • Wide Viewing Angle: Ensures visibility from various angles.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.
  • Tape and Reel Packaging: Facilitates automated pick-and-place assembly.

Benefits:

  • Simplified Assembly: Surface mount design streamlines manufacturing processes.
  • Space Savings: Compact size allows for smaller product designs.
  • Enhanced Visibility: High brightness ensures clear indication in various lighting conditions.
  • Energy Efficiency: Low power consumption reduces energy costs.
  • Increased Reliability: Long lifespan minimizes maintenance and replacement needs.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The BRPY1204W-191-TR typically emits a specific color of light, with the exact wavelength and intensity depending on the product specifications. The forward voltage and current requirements are typically low, making it compatible with a wide range of electronic circuits. Detailed datasheets from Stanley Electric Co. provide comprehensive information on the LED's electrical and optical characteristics, as well as recommended operating conditions. Proper current limiting resistors should be used to prevent damage to the LED. The tape and reel packaging conforms to industry standards, facilitating automated assembly processes. It is essential to refer to the manufacturer's datasheet for precise specifications, handling precautions, and application guidelines.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6526 $58.7340
220+ $0.5359 $117.8980
335+ $0.5186 $173.7310
460+ $0.5024 $231.1040
600+ $0.4851 $291.0600
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess