EN
  • EN
  • DE

YPY1114C-1715-TR

Part No YPY1114C-1715-TR
Manufacturer Stanley Electric Co
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Stanley Electric Co
Win Source Part Number 411707-YPY1114C-1715-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian YPY1114C-1715-TR CAD Model

Description

The YPY1114C-1715-TR is a surface-mount LED manufactured by Stanley Electric Co. It's designed for applications requiring a bright and reliable light source. The 'TR' at the end of the part number usually indicates that the component is tape and reel packaged for automated assembly.

Applications:

  • Automotive Lighting: Interior lighting, dashboard illumination, and indicator lights in vehicles.
  • Consumer Electronics: Backlighting for LCD displays in mobile phones, tablets, and other portable devices.
  • Industrial Equipment: Status indicators and control panel lighting in industrial machinery.
  • Signage: Channel letters, edge-lit signs, and other illuminated signage applications.
  • General Lighting: Replacement for incandescent or fluorescent lamps in certain low-power applications.

Features:

  • High Brightness: Provides a strong and easily visible light output.
  • Low Power Consumption: Efficiently converts electrical energy into light, minimizing power consumption.
  • Long Lifespan: Offers a significantly longer lifespan compared to traditional light sources.
  • Surface Mount Technology (SMT): Designed for automated assembly onto printed circuit boards.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Wide Viewing Angle: Provides a broad distribution of light.
  • RoHS Compliant: Complies with environmental regulations restricting the use of hazardous substances.

Benefits:

  • Improved Visibility: Bright light output enhances visibility in various applications.
  • Energy Efficiency: Low power consumption reduces energy costs.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacement.
  • Simplified Assembly: SMT design allows for automated assembly, reducing manufacturing costs.
  • Design Flexibility: Compact size and wide viewing angle offer design flexibility.
  • Environmental Compliance: RoHS compliance ensures environmental responsibility.

Additional Details:

Further specifications for the YPY1114C-1715-TR LED, such as luminous intensity, forward voltage, color temperature, and viewing angle, can be found in the official Stanley Electric Co. datasheet. Refer to the datasheet for detailed performance characteristics and application guidelines. The datasheet will also specify the materials used and the recommended soldering profile for SMT assembly.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess