EN
  • EN
  • DE

TESD03N4U

Part No TESD03N4U
Manufacturer StarHope
Catalog Electronic Wholesale
Description Electro-Static Discharge TESD03N4U Quad-Direction TVS Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer StarHope
Win Source Part Number 1266770-TESD03N4U
Manufacturer Homepage www.spsemi.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TESD03N4U CAD Model

Description

The TESD03N4U is a transient voltage suppressor (TVS) diode array from StarHope, designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. Similar to TESD05N4U, it is configured to protect four I/O lines using a common anode configuration, but designed for lower voltage applications, protecting 3.3V circuits specifically.

Applications:

  • Portable Electronics: Protection for I/O lines in smartphones, tablets, and other portable devices.
  • Wearable Devices: ESD protection for interfaces in smartwatches, fitness trackers, and other wearables.
  • Low-Voltage Microcontrollers: Protecting sensitive microcontroller pins operating at 3.3V.
  • Sensor Interfaces: Protecting sensor inputs and outputs from ESD damage.
  • Gaming Consoles: ESD protection for USB and other interfaces in gaming consoles and peripherals.

Features:

  • Four-Channel Protection: Protects four I/O lines simultaneously.
  • Low Clamping Voltage: Limits the voltage across the protected device during a transient event.
  • Low Capacitance: Minimizes signal distortion, making it suitable for high-speed data lines.
  • ESD Protection: Provides protection against electrostatic discharge events.
  • Small Package: Compact size allows for easy integration into space-constrained applications.
  • Common Anode Configuration: Simplifies circuit design and reduces component count.

Benefits:

  • Enhanced ESD Protection: Prevents damage to sensitive electronic components from ESD.
  • Improved System Reliability: Increases the robustness of electronic systems against transient voltage events.
  • Minimized Signal Distortion: Low capacitance ensures minimal impact on signal integrity.
  • Easy Integration: Small package and standard pinout simplify board layout.
  • Cost-Effective Solution: Provides a cost-effective solution for ESD protection.

Additional Details:

The TESD03N4U has a typical breakdown voltage of 4V and a clamping voltage of approximately 7V during an ESD event. It is designed to withstand multiple ESD strikes without degradation. The device features a fast response time, quickly clamping transient voltages to safe levels. It is available in a small SOT-23-6 package. The low capacitance of the TESD03N4U makes it ideal for protecting high-speed data interfaces. The device meets industry standards for ESD protection, including IEC 61000-4-2. It offers a significant improvement in system reliability compared to unprotected I/O lines. The common anode configuration allows for simple grounding of all protected lines, providing a consistent reference for 3.3V circuits.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $8.3158
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess