EN
  • EN
  • DE

TUSD05H4U

Part No TUSD05H4U
Manufacturer StarHope
Catalog Electronic Wholesale
Description Low Capacitance TVS Diode Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer StarHope
Win Source Part Number 1275009-TUSD05H4U
Manufacturer Homepage www.spsemi.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSD05H4U CAD Model

Description

The TUSD05H4U is a Transient Voltage Suppressor (TVS) diode array manufactured by StarHope. This device is designed to protect sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It is commonly used in applications where protection against transient voltage threats is critical, such as data lines, I/O ports, and power supplies.

Applications:

  • USB ports: Protecting USB interfaces from ESD strikes.
  • HDMI ports: Shielding HDMI connections from transient voltage surges.
  • Ethernet ports: Safeguarding Ethernet interfaces from EFT and surge events.
  • Data lines: Protecting data communication lines from ESD.
  • I/O ports: Providing ESD protection for microcontroller I/O pins.

Features:

  • Low clamping voltage: Limits the voltage seen by protected components during a transient event.
  • Fast response time: Quickly clamps transient voltages to prevent damage.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • Small package size: Allows for integration into space-constrained applications.
  • Complies with IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT) standards: Ensures compliance with industry standards.

Benefits:

  • Enhanced system reliability: Protects against transient voltage threats, preventing system failures.
  • Reduced downtime: Minimizes equipment damage and downtime due to ESD and surge events.
  • Improved product lifespan: Extends the life of electronic devices by protecting them from transient voltages.
  • Cost-effective protection: Provides a simple and affordable solution for transient voltage protection.
  • Simplified design: Easy to integrate into existing circuits.

The TUSD05H4U operates by diverting transient voltages away from sensitive components. When a transient voltage occurs, the TVS diode array quickly clamps the voltage to a safe level, preventing it from reaching the protected components. The low clamping voltage ensures that the protected components are not exposed to excessive voltage stress. The fast response time allows the TVS diode array to react quickly to transient events, minimizing the risk of damage.

This TVS diode array is available in a small surface-mount package, making it suitable for space-constrained applications. It is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. The TUSD05H4U provides a robust and cost-effective solution for protecting electronic devices from transient voltage threats. This device adheres to industry-standard ESD and EFT protection requirements, ensuring a high degree of safeguard for your circuits.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $8.3158
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0856 $50.0760
1,425+ $0.0703 $100.1775
2,205+ $0.0681 $150.1605
3,035+ $0.0659 $200.0065
3,925+ $0.0637 $250.0225
5,255+ $0.0571 $300.0605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,280 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess