The STC10F04XE-35C-LQFP is a single-chip microcontroller (MCU) manufactured by STC Micro. It's based on an enhanced 8051 core and is designed for a wide range of embedded applications requiring low power consumption and reliable performance. The ‘35C’ designation likely refers to the temperature grade or voltage rating of the chip, and the ‘LQFP’ indicates it comes in a Low-profile Quad Flat Package.
Applications
- Small home appliances (e.g., rice cookers, washing machines)
- Industrial control systems
- Consumer electronics
- Smart home devices
- Internet of Things (IoT) applications
Features
- Enhanced 8051 core
- 4KB Flash memory
- 256 bytes of RAM
- Multiple I/O ports
- Timers/Counters
- UART (Universal Asynchronous Receiver/Transmitter) for serial communication
- SPI (Serial Peripheral Interface)
- ADC (Analog-to-Digital Converter)
- PWM (Pulse Width Modulation) outputs
- Low power consumption modes
Benefits
- Low cost and high performance for price-sensitive applications
- Easy to program using standard 8051 tools and compilers
- Versatile peripheral set allows for a wide range of application
- Small LQFP package saves board space
- Low power operation extends battery life in portable devices
Additional Details
The STC10F04XE-35C-LQFP microcontroller operates at a maximum frequency of 35 MHz. The internal oscillator provides a stable clock source without requiring external components, simplifying the design. The ADC enables the microcontroller to interface with analog sensors, while the PWM outputs can be used to control motor speed, LED brightness, and other analog functions. The availability of UART and SPI interfaces facilitates communication with other devices and peripherals. The ‘C’ in the part number denotes the commercial temperature range (typically 0°C to +70°C). Consult the device datasheet for precise electrical characteristics, pinout details, and programming instructions.