EN
  • EN
  • DE

STC12C2052-35I-SOP

Part No STC12C2052-35I-SOP
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344772-STC12C2052-35I-SOP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC12C2052-35I-SOP CAD Model

Description

The STC12C2052-35I-SOP is a microcontroller unit (MCU) from STC Micro, belonging to the STC12C series. It is based on an enhanced 8051 core, providing a balance of performance, memory, and peripherals suited to a range of embedded control applications. The 'SOP' designation indicates it is packaged as a Small Outline Package (SOP) for surface mount assembly.

Applications:

  • Consumer Electronics: Used in applications such as remote controls, small appliances, and toys due to its compact size.
  • Industrial Control: Suitable for controlling basic machinery, automation systems, and monitoring equipment.
  • Instrumentation: Found in simple measurement devices, sensor interfaces, and data acquisition systems.
  • Security Systems: Can be utilized in basic alarm systems and access control devices.
  • Motor Control: Suitable for controlling small DC motors and stepper motors in various consumer and industrial applications.

Features:

  • Enhanced 8051 Core: Offers improved performance compared to standard 8051 microcontrollers.
  • Flash Memory: Integrated Flash memory allows for program storage and in-system programming.
  • SRAM Memory: Internal SRAM provides memory for data storage during program execution.
  • Timers/Counters: Includes multiple timers and counters for various timing, counting, and PWM generation tasks.
  • Serial Communication: Supports UART serial communication for interfacing with other devices.
  • I/O Ports: Offers programmable input/output ports for connecting to external peripherals.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • Interrupt System: Flexible interrupt system enables event-driven programming.
  • SOP Package: The Small Outline Package allows for surface mount assembly, saving board space.

Benefits:

  • Space Saving: The SOP package allows for higher density assembly on PCBs.
  • Easy to Program: Flash memory permits easy updates and modifications to the program.
  • Cost-Effective: Provides a cost-effective solution for embedded control.
  • Versatile Peripherals: Integration of essential peripherals reduces the need for external components.
  • Reliable Operation: STC microcontrollers are known for their robust performance.

Additional Details:

The STC12C2052-35I-SOP operates at a frequency of 35 MHz, with a typical supply voltage of 5V. Refer to the device datasheet for precise specifications regarding memory, I/O ports, ADC resolution, and other parameters. The operating temperature range is generally -40°C to +85°C. The SOP package offers improved thermal performance and allows for automated assembly processes.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess