The STC12C5402-35I-SKDIP28 is a single-chip microcontroller (MCU) produced by STC Micro. It is based on the enhanced 8051 core and offers a range of features suitable for various embedded applications. The ‘35I’ designation indicates a specific operating voltage and temperature range, while ‘SKDIP28’ refers to the package type, which is a shrink DIP (Dual In-line Package) with 28 pins.
Applications:
- Industrial control systems
- Consumer electronics
- Instrumentation and measurement equipment
- Motor control
- Security systems
- Smart home devices
Features:
- Enhanced 8051 core
- 2KB of Flash memory for program storage
- 256 bytes of RAM for data storage
- Operating voltage: 3.3V - 5.5V
- Operating frequency: Up to 35 MHz
- Two 16-bit timer/counters
- UART serial communication interface
- SPI serial communication interface
- I2C serial communication interface
- 8-channel 10-bit ADC (Analog-to-Digital Converter)
- Programmable clock output
- Power-down modes for low-power operation
- 28-pin SKDIP package
Benefits:
- Cost-effective solution for embedded control applications
- Easy to program and use due to the familiar 8051 architecture
- Versatile peripheral set allows for a wide range of applications
- Low-power operation extends battery life in portable devices
- Small package size saves board space
- Integrated ADC enables direct interfacing with analog sensors
- On-chip Flash memory eliminates the need for external memory devices
Additional Details:
The STC12C5402-35I-SKDIP28 microcontroller is designed for applications requiring a balance of processing power, memory, and peripheral functionality. The integrated ADC makes it suitable for sensor-based applications, while the UART, SPI, and I2C interfaces enable communication with other devices. The 2KB Flash memory is sufficient for many small to medium-sized embedded programs. The operating frequency of up to 35 MHz provides adequate performance for real-time control tasks. The SKDIP28 package allows for easy prototyping and integration into existing systems.