The STC12C5410AD-35I-PLCC32 is a microcontroller manufactured by STC Micro, based on an enhanced 8051 core. This versatile component is used in a wide array of embedded systems. The ‘35I’ designation indicates a specific operating voltage and temperature range, while 'PLCC32' refers to the package type, which is a Plastic Leaded Chip Carrier with 32 pins.
Applications:
- Industrial automation and control systems.
- Consumer electronics products.
- Instrumentation and measurement equipment.
- Motor control systems.
- Security and alarm systems.
- Smart home and IoT (Internet of Things) devices.
Features:
- Enhanced 8051 core for improved performance.
- 10KB of Flash memory for storing program code and data.
- 512 bytes of RAM for runtime data storage.
- Operating voltage: 3.3V to 5.5V.
- Operating frequency: Up to 35 MHz.
- Two 16-bit timer/counters for generating accurate time intervals and counting events.
- UART (Universal Asynchronous Receiver/Transmitter) for serial communication.
- SPI (Serial Peripheral Interface) for synchronous serial communication.
- I2C (Inter-Integrated Circuit) for two-wire serial communication.
- 8-channel 10-bit ADC (Analog-to-Digital Converter) for converting analog signals to digital values.
- Programmable clock output.
- Power-down modes for low-power operation.
- PLCC32 package.
Benefits:
- Cost-effective solution for embedded control applications.
- Easy to program and use due to the familiar 8051 architecture.
- Larger Flash memory allows for more complex program code.
- Versatile peripheral set for diverse applications.
- Low-power operation extends battery life.
- Integrated ADC simplifies interfacing with analog sensors.
- On-chip Flash memory eliminates the need for external memory devices.
Additional Details:
The STC12C5410AD-35I-PLCC32 microcontroller is designed for applications requiring a balance of processing power, memory, and peripheral functionality. The integrated ADC makes it well-suited for sensor-based applications. The UART, SPI, and I2C interfaces enable communication with other devices. The 10KB Flash memory accommodates more complex program logic than the STC12C5404 series. The PLCC32 package offers a compact and reliable connection.