EN
  • EN
  • DE

STC12C5620AD-35I-LQFP32G

Part No STC12C5620AD-35I-LQFP32G
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838975-STC12C5620AD-35I-LQFP32G
Ultra Librarian 3D Model Ultra Librarian STC12C5620AD-35I-LQFP32G CAD Model

Description

The STC12C5620AD-35I-LQFP32G is a single-chip microcontroller (MCU) from STC Microcontroller. It leverages an enhanced 8051 core and offers a combination of high speed, low power consumption, and robust anti-interference features. The LQFP32G package indicates a 32-pin Low-profile Quad Flat Package (Lead-Free).

Applications

  • Industrial control systems
  • Consumer electronics
  • Instrumentation
  • Motor control
  • Smart home devices

Features

  • Enhanced 8051 core, executing instructions in 1 to 12 clock cycles
  • 20KB Flash memory for program storage
  • 1280 bytes of SRAM for data storage
  • Operating voltage: 3.3V - 5.5V
  • Operating frequency: Up to 35 MHz
  • 32 Programmable I/O pins
  • Two 16-bit Timers/Counters
  • Programmable Watchdog Timer (WDT)
  • Power-down modes: Idle mode and Power-down mode
  • UART serial communication interface
  • SPI serial communication interface
  • I2C serial communication interface
  • 8-channel, 10-bit Analog-to-Digital Converter (ADC)
  • Low Voltage Reset (LVR)
  • Low Voltage Detector (LVD)
  • Lead-Free Package

Benefits

  • High performance: The enhanced 8051 core provides efficient instruction execution.
  • Large memory capacity: Sufficient memory for moderately complex applications.
  • Versatile communication interfaces: UART, SPI, and I2C support communication with a wide range of peripherals.
  • Flexible I/O configuration: 32 I/O pins offer good connectivity options.
  • Robust operation: Watchdog timer and low voltage reset/detector improve system stability.
  • Low power consumption: Suitable for battery-powered applications.
  • Cost-effective: STC microcontrollers are generally competitively priced.
  • Environmentally friendly: Lead-Free package meets environmental regulations.

Additional Details

The STC12C5620AD series is often used in cost-sensitive applications where a robust and reliable microcontroller is needed. The '35I' indicates a 35MHz maximum clock speed and industrial temperature range. The 'G' suffix on the LQFP32 package signifies that the package is lead-free, complying with RoHS standards.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess