EN
  • EN
  • DE

STC12C5624AD-35I-LQFP32G

Part No STC12C5624AD-35I-LQFP32G
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344812-STC12C5624AD-35I-LQFP32G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC12C5624AD-35I-LQFP32G CAD Model

Description

The STC12C5624AD-35I-LQFP32G is a microcontroller manufactured by STC Microelectronics. It is based on an enhanced 8051 core, offering improved performance and a rich set of peripherals suitable for a variety of embedded applications. This particular variant is packaged in an LQFP32G (Low-profile Quad Flat Package with 32 pins), which allows for surface mount assembly in space-constrained applications.

Applications

  • Industrial Control Systems: Used in motor control, process automation, and robotics.
  • Consumer Electronics: Found in appliances, remote controls, and portable devices.
  • Instrumentation and Measurement: Employed in data acquisition systems, sensor interfaces, and digital meters.
  • Security Systems: Integrated into alarm systems, access control systems, and surveillance equipment.
  • Smart Home Automation: Used in lighting control, HVAC systems, and security monitoring.

Features

  • Enhanced 8051 Core: Offers superior performance compared to standard 8051 microcontrollers while maintaining code compatibility.
  • 24KB Flash Memory: Provides ample storage for program code and data.
  • 512 Bytes of RAM: Working memory for data manipulation and temporary storage.
  • ISP/IAP Support: Enables in-system programming and in-application programming.
  • Multiple Timers/Counters: Facilitates accurate timing and counting functions.
  • UART Serial Communication: Enables serial communication with other devices.
  • SPI and I2C Interfaces: Allows communication with peripheral devices using serial protocols.
  • PWM Channels: Provides pulse-width modulation for controlling motor speeds, dimming LEDs, and other analog functions.
  • Analog-to-Digital Converter (ADC): Allows the microcontroller to read and process analog sensor data.
  • Low Voltage Reset (LVR): Protects the microcontroller from erratic behavior due to voltage drops.
  • Power-Down Mode: Reduces power consumption during idle periods.
  • LQFP32G Package: A compact, surface-mount package that is easy to solder and provides a smaller footprint on the PCB.

Benefits

  • High Performance: The enhanced 8051 core provides faster execution speeds compared to traditional 8051 microcontrollers.
  • Versatile: A wide range of integrated peripherals makes it suitable for a variety of applications.
  • Easy to Use: ISP/IAP support simplifies programming and debugging.
  • Cost-Effective: Provides a good balance of features and performance at an affordable price.
  • Low Power Consumption: Power-down mode helps to conserve energy in battery-powered applications.

Additional Details

The STC12C5624AD series typically operates on a voltage range of 3.3V to 5.5V. The '35I' designation commonly indicates an industrial temperature range (-40°C to +85°C). The 'LQFP32G' denotes the package type. Refer to the official STC datasheet for detailed specifications, including clock speeds and ADC resolution.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $13.0434

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess