EN
  • EN
  • DE

110049877

Part No 110049877
Manufacturer Steinel America
Catalog Tools
Description TOOL HEAT THERMAHEAT FLAMELESS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Heat Guns, Torches, Accessories
Mfr Steinel America
Series ThermaHeat™ 310
Package Box
Product Status Obsolete
Tool Type Butane Torch, Flameless
Temperature Range 1400°F (750°C)
Includes Torch, Nozzle
Nozzle Opening Circular - 0.79" (20.00mm)
Color Black
Weight 0.302 lb (136.98 g)
Standard Package 12 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8515.11.0000
California Prop 65 Warning Information
Win Source Part Number 917083-110049877
Ultra Librarian 3D Model Ultra Librarian 110049877 CAD Model

Description

The 917083-110049877 is a butane torch from the ThermaHeat™ 310 series.

  • Product Name: 917083-110049877
  • Type: Butane Torch
  • Series: ThermaHeat™ 310
  • Feature: Flameless
  • Temperature Range: 1400°F (750°C)
  • Weight: 0.302 lb (136.98 g)
  • Nozzle Opening: 0.79" (20.00mm) circular
  • Fuel: Butane
  • Power Source: None (Butane Fuel)
  • Manufacturer: Steinel America
  • Applications: Soldering, heat shrinking, and heat treating
  • Status: Obsolete
  • California Prop 65 Warning: Applies

You May Also Be Interested in

Dremel
DIAMOND WHEEL
Need more? Email Us
Tempo Communications
PUNCHDOWN - NON-IMPACT 110
Need more? Email Us
Greenlee Communications
DIE SET CONN FIB-OPT AMP SRF&SMF
Need more? Email Us
3M
3M DAILY FACE MASK REUSABLE RFM1
Need more? Email Us
3M
STIKIT GOLD ABRASIVE DISC 216U
Need more? Email Us
Wiha
COMBINATION RATCHET WRENCH 1-3/1 / Combination, Ratcheting Wrench 1-3/16" Length
Lowest to $3.6214
3M
3M HOOKIT PURPLE FINISHING FILM / X Dia
Lowest to $8.8821
TE Connectivity
G4ODC5 OUTPUT MODULE, DC, 5 / Tool for
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER 24-26AWG SIDE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess