EN
  • EN
  • DE

SS-51000-004

Part No SS-51000-004
Manufacturer Stewart Connector
Catalog Modular Connectors
Description CONN PUNCHDOWN BLOCK COLOR CODED / Connector Wiring Block Punchdown Block White, Color Coded
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors - Wiring Blocks - Accessories
Mfr Stewart Connector
Package Bulk
Accessory Type Punchdown Block
Color White, Color Coded
Mounting Type Through Hole
Housing Material Thermoplastic
Base Product Number SS-51000
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names SS-51000-004-ND,380-1307
Standard Package 980
Win Source Part Number 1096245-SS-51000-004
Ultra Librarian 3D Model Ultra Librarian SS-51000-004 CAD Model

Description

The SS-51000-004 is a modular RJ45 connector manufactured by Stewart Connector. These connectors are commonly used for Ethernet connectivity in networking and telecommunications applications.

Applications:

  • Ethernet networking
  • Telecommunications equipment
  • Data centers
  • Industrial automation
  • Commercial buildings

Features:

  • RJ45 interface
  • Modular design
  • Through-hole mounting
  • Shielded construction (depending on specific variant)
  • Various pin configurations available

Benefits:

  • Provides reliable Ethernet connectivity
  • Easy to install and maintain
  • Offers flexibility in network design
  • Reduces electromagnetic interference (EMI) in shielded versions
  • Supports high-speed data transmission

Additional Details:

The SS-51000-004 typically conforms to industry standards for RJ45 connectors, ensuring compatibility with various networking devices and cables. Specific electrical characteristics such as contact resistance, insulation resistance, and voltage rating can be found in the Stewart Connector datasheet. The operating temperature range and storage temperature range are important considerations for ensuring reliable performance in various environmental conditions. The connector is designed to be wave soldered onto printed circuit boards. Shielded versions provide improved EMI performance, which is crucial in environments with high levels of electromagnetic noise. The number of ports and pinout details are also important specifications. The connector materials are chosen to provide durability and corrosion resistance.

You May Also Be Interested in

Molex, LLC
Conn SDL PL 6 POS 1.27mm Crimp ST Cable Mount 6 Terminal 1 Port
Need more? Email Us
Molex, LLC
Modular Jack, Right-Angle, Low Profile, 4/4
Need more? Email Us
Amphenol
CONN MOD JACK 8P8C R/A UNSHLD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3
Lowest to $1.2445
Wurth Electronics Inc
CONN JACK 1PORT 100 BASE-T PCB / 1 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Lowest to $10.1032
Molex, LLC
Modular Jack, Right-Angle, Surface Mount, 6/6, Low Profile, Tape & Reel
Need more? Email Us
Molex, LLC
Cradlecon Connectors .5MM 14P Ra Plug Shttr/ SMT Shell Tab
Lowest to $0.9794
Molex, LLC
Conn SDL RCP 8 POS 1.27mm Solder RA Thru-Hole 8 Terminal 1 Port
Lowest to $9.3070
Molex, LLC
6/6CKT FLUSH SMT MOD JK 595PLT 4 / Jack Modular Connector
Lowest to $1.3911
Molex, LLC
Connector Accessories SFP Cage Right Angle Copper Alloy Nickel SFP Tray
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess