EN
  • EN
  • DE
  • IT

103AIW

Part No 103AIW
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 148074-103AIW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 103AIW CAD Model

Description

Product Overview: 103AIW by STMicroelectronics

The 103AIW is a high-performance microcontroller product from STMicroelectronics, designed to cater to a wide range of embedded applications. This product is part of the STM32 family, which is renowned for its robust architecture, advanced features, and scalability. The 103AIW model, in particular, is engineered to deliver exceptional processing power, low power consumption, and a rich set of peripherals, making it an ideal choice for industrial, consumer, and health-care applications.

Key Features:

  • Core: The 103AIW is built around a 32-bit ARM Cortex-M3 core, which is known for its efficiency and performance in handling complex tasks.
  • Memory: It comes with a generous amount of flash memory and RAM, ensuring ample space for application code and data storage.
  • Connectivity: With a variety of communication interfaces such as I2C, SPI, UART, and CAN, this product offers excellent connectivity options for various peripherals and external devices.
  • GPIOs: The microcontroller provides multiple general-purpose input/output pins, allowing for flexible hardware interfacing and control.
  • ADCs: High-resolution analog-to-digital converters are included, enabling accurate sensor readings and analog signal processing.
  • Timers: Advanced timers support complex timing operations, PWM outputs, and help in managing event scheduling with precision.
  • Power Efficiency: Its power-saving modes are designed to optimize energy consumption, making it suitable for battery-operated devices.

Applications:

The versatility of the 103AIW microcontroller allows it to be used in a multitude of applications. It is particularly adept for use in automation systems, portable medical devices, home automation, and complex control systems, where reliability and performance are critical. Its robust design also makes it suitable for harsh environments and demanding industrial applications.

Support and Resources:

STMicroelectronics provides extensive support for the 103AIW, including development tools, software libraries, and documentation to assist developers in bringing their projects to fruition. Comprehensive datasheets, application notes, and technical support forums are readily available to facilitate product integration and troubleshooting.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Lowest to $92.6761
EPCOS (TDK)
Need more? Email Us
JST Sales America Inc.
Conn FPC Connector SKT 6 POS 0.5mm Solder ST SMD Reel package
Need more? Email Us
CISCO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess