EN
  • EN
  • DE

160N75F3

Part No 160N75F3
Manufacturer STMicroelectronics
Catalog Hard To Find
Description N-channel 75V - 3.5m ohm - 120A - TO-220 - TO-247 - D2PAK MDmesh TM low voltage Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1121406-160N75F3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 160N75F3 CAD Model

Description

STMicroelectronics Product 160N75F3 Overview

The 160N75F3 is a robust and high-performance power MOSFET from STMicroelectronics, a leading global semiconductor company renowned for its cutting-edge technology and solutions. This particular MOSFET is part of their MDmesh™ III series, which is designed to offer superior efficiency, especially in high-switching applications.

Key Features

  • Voltage Rating: The 160N75F3 has a drain-source voltage (VDS) of 750V, making it suitable for high voltage applications.
  • Current Handling: This device can handle a continuous drain current (ID) of up to 160A, ensuring high current throughput for demanding power applications.
  • RDS(on) Performance: With an on-resistance (RDS(on)) as low as 0.075Ω, the 160N75F3 provides efficient power conversion, which is critical for reducing energy loss and heat dissipation.
  • Fast Switching Speed: The MOSFET is engineered for fast switching, which is essential for reducing switching losses in power conversion systems.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche energy (EAS) capability, ensuring reliability under stress conditions.

Applications

The 160N75F3 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • LED lighting applications
  • Welding equipment
  • Uninterruptible Power Supplies (UPS)
  • Motor control systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 160N75F3 is no exception and is manufactured to meet the highest industry standards for performance and reliability. Customers can rely on this MOSFET to deliver consistent performance over its lifespan, even in the most challenging environments.

Environmental Impact

The 160N75F3 is designed with eco-efficiency in mind. It complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. By choosing this product, customers are making an environmentally responsible decision without compromising on performance.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess