STMicroelectronics 1N4735AST Zener Diode
The 1N4735AST is a robust Zener diode from the renowned manufacturer STMicroelectronics. This high-performance semiconductor device is designed to provide precise voltage regulation, making it an essential component for a wide range of electronic circuits. The 1N4735AST is specifically engineered to maintain a stable voltage even when exposed to fluctuations in the current, ensuring consistent performance for sensitive electronic equipment.
With a nominal Zener voltage of 6.2V and a power dissipation of 1W, this Zener diode is capable of handling significant power levels, making it suitable for both commercial and industrial applications. The device operates within a Zener test current (IZT) of 41mA, which ensures that it can maintain voltage regulation under varying load conditions.
The 1N4735AST comes in a DO-41 package, which is a widely accepted standard for through-hole components. This package type allows for easy integration into a variety of circuit boards and is known for its durability and reliability. The leads are made from high-quality materials, ensuring a solid connection and long-term stability in your electronic projects.
One of the key features of the 1N4735AST is its tolerance of ±5%, which indicates the precision with which it can maintain the specified Zener voltage. This tight tolerance is crucial for applications that demand a high degree of voltage accuracy to function correctly. Additionally, the diode has a low dynamic impedance, which minimizes voltage drop under load and contributes to the overall efficiency of the device.
STMicroelectronics has designed the 1N4735AST to meet rigorous industry standards for quality and performance. The diode is characterized by its excellent surge capabilities, which protect against voltage spikes that could potentially damage electronic components. Its robust construction ensures that it can withstand harsh operating conditions, including high temperatures and rapid temperature changes.
Whether you're designing power supplies, protecting sensitive electronics, or creating a voltage reference, the 1N4735AST Zener diode from STMicroelectronics is a reliable and efficient choice that delivers consistent performance and long-term durability.