EN
  • EN
  • DE

2N5657

Part No 2N5657
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS NPN SILICON | TRANS NPN 350V 0.5A SOT-32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 350V
Vce Saturation (Maximum) at Ib, Ic 10V at 100mA, 500mA
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 30 at 100mA, 10V
Maximum Power 20W
Frequency - Transition 10MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-225AA, TO-126-3
Supplier Device Package SOT-32-3
Family Part Number 2N5657
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1123990-2N5657
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5657 CAD Model

Description

STMicroelectronics 2N5657 NPN Transistor

The 2N5657 is a high-performance NPN bipolar junction transistor (BJT) from the reputable semiconductor manufacturer, STMicroelectronics. This particular transistor is designed to cater to a wide range of applications, offering robust performance for switching and amplification purposes. It is an essential component for electronic enthusiasts and professionals alike, who require reliability and efficiency in their circuit designs.

The 2N5657 transistor is capable of handling moderate power levels, making it suitable for medium power applications. Its construction ensures high speed and low saturation voltage, thus making it an excellent choice for high-frequency operations. The device is characterized by its high current gain-bandwidth product, which is an important parameter for amplifiers, indicating its ability to handle a wide range of frequencies while maintaining gain.

Key features of the 2N5657 include:

  • Voltage Capabilities: It can withstand high voltages, offering a collector-emitter voltage (Vceo) of up to 40V, which makes it suitable for many electronic circuits that operate within this voltage range.
  • Current Handling: The transistor is capable of managing continuous collector currents (Ic) up to 1A, which is sufficient for a multitude of applications including driving small motors, relays, and other moderate loads.
  • Power Dissipation: With a power dissipation rating of 5W, the 2N5657 can handle a fair amount of power, ensuring stable operation in various electronic applications.
  • High Transition Frequency: The device boasts a high transition frequency (ft) which is indicative of its ability to operate effectively at higher frequencies, making it ideal for RF and high-speed switching applications.

STMicroelectronics has packaged the 2N5657 in a TO-39 metal can, which not only provides a robust physical enclosure but also aids in heat dissipation, thereby enhancing the overall thermal performance of the device. This package is well-regarded for its durability and is commonly used for transistors that require a higher level of thermal and electrical performance.

Whether you are designing an audio amplifier, a switching power supply, or any other circuit that demands a reliable NPN transistor, the 2N5657 from STMicroelectronics is a choice that offers the performance and dependability that professionals expect.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3531 $58.2615
400+ $0.2898 $115.9200
620+ $0.2807 $174.0340
855+ $0.2717 $232.3035
1,100+ $0.2626 $288.8600
1,475+ $0.2354 $347.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess