EN
  • EN
  • DE
Part No 464C
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer STMicroelectronics
Win Source Part Number 162248-464C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 464C CAD Model

Description

STMicroelectronics, a global semiconductor leader, presents the Product 464C, a cutting-edge microcontroller unit (MCU) designed for high-performance embedded applications. This product is part of STMicroelectronics' extensive portfolio of MCUs that are renowned for their reliability, efficiency, and advanced features.

Key Features

  • Advanced Core: The 464C is powered by a robust core that delivers exceptional processing capabilities, making it suitable for complex computations and multitasking in embedded systems.
  • Memory Capacity: It comes with a generous amount of flash memory and RAM, ensuring ample space for application code and data storage, which is crucial for sophisticated applications.
  • Connectivity Options: With a range of connectivity options including I2C, SPI, and UART interfaces, this MCU can easily communicate with other peripherals and integrated circuits, facilitating the development of connected devices.
  • Low Power Consumption: The 464C is designed for energy efficiency, featuring various power-saving modes that help extend the battery life of portable devices.
  • Robust Security: Security features are embedded to protect the device against tampering and unauthorized access, ensuring the safety and integrity of user data.
  • Analog Peripherals: It includes a variety of analog peripherals such as ADCs and DACs, which enable the MCU to interface with analog sensors and actuators directly.
  • Real-Time Performance: The MCU's real-time performance is enhanced by a sophisticated interrupt handling system, which allows for prompt and reliable responses to external events.

Applications

The versatility of the 464C makes it ideal for a wide range of applications. It is especially well-suited for:

  • Industrial control systems
  • Smart home devices
  • Automotive electronics
  • Portable medical devices
  • Energy management systems

In conclusion, STMicroelectronics' Product 464C is a powerful and versatile MCU that offers a perfect blend of performance, memory capacity, connectivity, and energy efficiency. Its robust security features and real-time capabilities make it an excellent choice for developers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess