EN
  • EN
  • DE

5NK80ZFP

Part No 5NK80ZFP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 4.3A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 4.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 45.5nC @ 10V
Max Input Capacitance 910pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 2.4 Ohm @ 2.15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 075933-5NK80ZFP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5NK80ZFP CAD Model

Description

The 5NK80ZFP is a state-of-the-art power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is part of the MDmesh™ K5 series, which uses an innovative proprietary vertical structure that combines a high voltage breakdown with low on-resistance, providing an excellent figure of merit for high-efficiency power applications.

Key Features

  • High Voltage Capability: The 5NK80ZFP is designed to withstand high voltages, making it suitable for a wide range of applications, including switch mode power supplies and high voltage switching circuits.
  • Low On-Resistance: This MOSFET features a low R<sub>DS(on), which ensures reduced conduction losses and enhances overall efficiency.
  • Fast Switching Speed: The device is optimized for fast switching, enabling high frequency operation while minimizing switching losses.
  • Zener-Protected: The gate of this MOSFET is protected with an integrated Zener diode, which provides protection against overvoltage and enhances reliability.

Applications

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • High-Efficiency DC-DC Converters
  • Power Management in Consumer and Industrial Electronics

Technical Specifications

Parameter Value V<sub>DSS 800V R<sub>DS(on) 1.7 Ohm Current Rating 4.4A Package TO-220FP

With its robust design and advanced technology, the 5NK80ZFP from STMicroelectronics is an ideal choice for engineers and designers looking to achieve high efficiency and reliability in their power management systems. Its compact TO-220FP package allows for easy integration into a variety of circuits, making it a versatile component for numerous applications.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0841 $58.1682
5+ $23.8635 $119.3175
8+ $23.1185 $184.9480
11+ $22.3724 $246.0964
14+ $21.6262 $302.7668
18+ $19.3890 $349.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess