EN
  • EN
  • DE

6ABZ-RK-120A

Part No 6ABZ-RK-120A
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016630-6ABZ-RK-120A
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6ABZ-RK-120A CAD Model

Description

The 6ABZ-RK-120A is a state-of-the-art semiconductor device from STMicroelectronics, a leader in the microelectronics industry. This precision-engineered product is designed to cater to a wide array of applications, ranging from industrial automation systems to sophisticated consumer electronics.

Key Features

  • High Performance: The 6ABZ-RK-120A is built for speed and efficiency, ensuring rapid data processing and smooth operation in high-demand environments.
  • Durability: Manufactured with robust materials, this product is designed to withstand harsh conditions and provide a long service life, minimizing the need for maintenance and replacements.
  • Energy Efficiency: With power consumption being a critical factor in electronic design, the 6ABZ-RK-120A offers an energy-efficient solution, reducing overall power usage without compromising performance.
  • Compact Design: The small footprint of the device allows for integration into space-constrained applications, giving designers more flexibility in system layout.

Applications

The versatility of the 6ABZ-RK-120A makes it ideal for a variety of applications, including:

  • Automotive systems
  • Industrial control units
  • Power management modules
  • Advanced computing systems
  • Internet of Things (IoT) devices

Technical Specifications

The 6ABZ-RK-120A boasts an impressive array of technical specifications that underscore its superior capabilities:

  • Optimized for high-frequency operations
  • Built-in thermal protection features
  • Compatibility with a wide range of control interfaces
  • Lead-free and RoHS compliant, ensuring environmental sustainability

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 6ABZ-RK-120A is subjected to rigorous testing and quality control measures to ensure it meets the highest industry standards for reliability and performance.

Support and Resources

Customers can access comprehensive support and resources for the 6ABZ-RK-120A, including detailed datasheets, application notes, and technical assistance from STMicroelectronics' expert team.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
IBM
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Lowest to $0.1487
Dell
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess