The 74HC4024DRSOP39 is a high-speed Si-gate CMOS device from STMicroelectronics, known for its robust performance and efficiency in a wide range of electronic applications. This integrated circuit is part of the 74HC family, which is well-regarded for its compatibility with TTL (Transistor-Transistor Logic) levels, making it a versatile choice for interfacing with various digital systems.
Key Features
- 7-Stage Binary Counter: The device features a 7-stage binary ripple counter, which is capable of counting pulses and providing a binary output of their number. This makes it suitable for time delay generation, frequency division, and other counting applications.
- Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, ensuring compatibility with a variety of digital systems and power supplies.
- High Noise Immunity: The 74HC4024DRSOP39 is designed with a high level of noise immunity, which is essential for stable operation in electrically noisy environments.
- Low Power Consumption: This device is characterized by low power dissipation, making it an energy-efficient choice for battery-powered and low-power applications.
- SOP-39 Package: Encased in a Small Outline Package with 39 pins (SOP-39), the 74HC4024DRSOP39 is designed for space-saving on printed circuit boards (PCBs) without sacrificing performance.
Applications
The versatility of the 74HC4024DRSOP39 allows it to be used in a wide array of applications. These include:
- Time delay circuits
- Frequency dividers
- Counter circuits in digital clocks and watches
- Event counters in computing and industrial systems
- Sequential control systems
With its robust design and compatibility with multiple logic families, the 74HC4024DRSOP39 from STMicroelectronics is an excellent choice for designers looking to implement reliable counting and timing solutions in their digital systems.