EN
  • EN
  • DE

74LCX138TTR

Part No 74LCX138TTR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW VOLTAGE CMOS 3 TO 8 LINE DECODER (INV) WITH 5V TOLERANT INPUTS | IC DECODER 3 TO 8 LINE 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74LCX138
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1132341-74LCX138TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX138TTR CAD Model

Description

STMicroelectronics 74LCX138TTR Low Voltage CMOS Decoder/Demultiplexer

The 74LCX138TTR from STMicroelectronics is a high-performance, low-voltage 3-to-8 line decoder/demultiplexer integrated circuit that is designed to operate within a voltage range of 2.3V to 3.6V. This device is part of the LCX family, which is characterized by its low power consumption and high noise immunity, making it suitable for battery-operated and low-power applications.

With its advanced silicon-gate CMOS technology, the 74LCX138TTR offers significant power savings compared to standard CMOS devices. It also has the ability to drive 10 LSTTL loads, which is a testament to its robust output drive capabilities. The 5V tolerant inputs allow for a flexible interface with 5V systems, ensuring compatibility with a wider range of existing technologies and making it ideal for mixed-voltage applications.

The functionality of the 74LCX138TTR revolves around its 3 binary select inputs (A, B, and C), which determine which one of the eight output lines (Y0 to Y7) will be selected. When the enable inputs (G1 and G2) are activated, one output will be selected while the others remain in a high impedance state. This feature is particularly useful for creating an efficient data routing, address decoding, or memory bank selection in complex electronic systems.

Moreover, the 74LCX138TTR is designed with an optimized propagation delay time, ensuring swift data processing and improved performance in high-speed applications. The device is also equipped with power-down high impedance inputs and outputs, further reducing power consumption when the device is not in active use.

This decoder/demultiplexer is packaged in a TSSOP16 (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The 74LCX138TTR is also fully specified over the -40°C to +85°C temperature range, ensuring reliable operation in a variety of environments.

In summary, the STMicroelectronics 74LCX138TTR is a versatile and efficient solution for applications requiring low-voltage operation, low power consumption, and high noise immunity. Its compatibility with LSTTL levels and 5V tolerant inputs, along with its small form factor, make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4062 $50.7750
305+ $0.3333 $101.6565
465+ $0.3229 $150.1485
640+ $0.3125 $200.0000
830+ $0.3021 $250.7430
1,110+ $0.2708 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess