EN
  • EN
  • DE

74LVQ174TTR

Part No 74LVQ174TTR
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Description HEX D-TYPE FLIP FLOP WITH CLEAR | IC FF D-TYPE SNGL 6BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 8ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Iq) 4μA
Input Capacitance 4pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Family Part Number 74LVQ174
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1133100-74LVQ174TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVQ174TTR CAD Model

Description

STMicroelectronics 74LVQ174TTR Hex D-Type Flip-Flop

The 74LVQ174TTR from STMicroelectronics is a high-performance, low-voltage CMOS Hex D-Type Flip-Flop with clear. This advanced technology device is designed to operate from a 2.5V to 3.6V power supply, making it ideal for use in battery-operated systems and portable electronics. The 74LVQ174TTR is particularly suitable for the implementation of buffer registers, I/O ports, bidirectional bus drivers, and working registers.

With its fast propagation delays and high noise immunity characteristic of CMOS devices, the 74LVQ174TTR ensures reliable operation in a variety of demanding applications. The device features six edge-triggered flip-flops with individual D inputs and Q outputs. The clear input has a dedicated pin that, when taken to a high logic level, resets all six flip-flops, ensuring the Q outputs are in a low state.

The 74LVQ174TTR is available in a TSSOP package, which is designed to offer a reduced footprint on the PCB and is suitable for space-constrained applications. The package is also optimized for improved thermal performance and lower power consumption. With its wide operating temperature range, the device is reliable in various environmental conditions, making it a versatile choice for industrial and commercial markets.

Key Features:

  • Power supply range: 2.5V to 3.6V
  • High-speed operation: tPD = 7.5ns (max) at VCC = 3.3V
  • Low power dissipation: ICC = 4μA (max) at TA = 25°C
  • Active bus-hold circuitry to prevent floating inputs
  • Individual clear inputs for each flip-flop
  • Edge-triggered from active high to low transition (H→L)
  • Compliant with JEDEC standard no. 8-1A
  • ESD performance: HBM > 2000V; MM > 200V
  • Lead-free and RoHS compliant

The 74LVQ174TTR is designed to interface directly with 3.3V components and logic levels, and its robust design ensures minimal signal degradation. It is an excellent choice for designers looking for a reliable flip-flop solution that combines low-voltage operation with high-speed performance.

You May Also Be Interested in

ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess