Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1133476-74VHC125
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC125 CAD Model

Description

STMicroelectronics 74VHC125 Quad Bus Buffer

The 74VHC125 is a high-speed CMOS device manufactured by STMicroelectronics, designed to meet the requirements of high-performance integrated circuits. This quad bus buffer features four independent non-inverting buffer/line drivers with 3-state outputs, making it an ideal component for driving bus lines or buffer memory address registers.

Key Features:

  • High-Speed Performance: The 74VHC125 operates at fast switching speeds, with propagation delay times significantly lower than those of equivalent bipolar Schottky TTL circuits, ensuring quick response times suitable for high-speed applications.
  • Low Power Consumption: Its low power consumption is a standout feature, making it suitable for battery-operated and power-sensitive applications without sacrificing performance.
  • 3-State Outputs: The integrated 3-state outputs allow for connection to a bus-structured system. They can be placed in a high impedance state, effectively disconnecting the output from the bus, which is essential for preventing bus contention.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range from 2V to 5.5V, providing versatility in various operating environments and compatibility with TTL levels.
  • Input Hysteresis: The inputs feature hysteresis, which increases noise immunity and helps to stabilize the signals, ensuring reliable operation even in electrically noisy environments.

Applications:

The 74VHC125 is designed for use in a wide array of applications, including:

  • Driving bus lines or buffer memory address registers
  • Interfacing with systems that have different input/output voltage levels
  • Use in systems requiring high-speed, low-power operation
  • Applications where bus contention needs to be minimized

Quality and Reliability:

STMicroelectronics is committed to providing high-quality products. The 74VHC125 quad bus buffer is fabricated using silicon gate CMOS technology, which offers the inherent benefits of CMOS—low quiescent power and high noise immunity. Additionally, the device is rigorously tested to ensure it meets the industry standards for reliability and performance.

Overall, the STMicroelectronics 74VHC125 is a versatile, high-performance solution for digital buffering requirements, providing both the speed and efficiency needed for modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators
Lowest to $2.9289
ECAD model for ADP124ARHZ-3.3-R7
Wurth Electronics Inc
POWER-CHOKE WE-PD 4 | FIXED IND 15UH 4A 36 MOHM SMD
Lowest to $30.6234
ECAD model for 74458115
Texas Instruments
Advanced LinCMOSE 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER
Need more? Email Us
ECAD model for AD7524MJ
Analog Devices Inc.
Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifiers | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $13.6136
ECAD model for AD8510BRZ-REEL
Analog Microelectronics
Micropower UP Watch Dog Timer
Need more? Email Us
ECAD model for AME8530AEEVEFX29
NXP / Nexperia
14-stage binary ripple counter
Lowest to $0.7718
ECAD model for 74HC4020
Advanced Micro Devices
16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29F016D-70SF
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Lowest to $5.2305
ECAD model for AM29F800BT-120EC
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for AP02N90P

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention