EN
  • EN
  • DE

75NF68

Part No 75NF68
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 68V 80A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 68V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 75nC @ 10V
Max Input Capacitance 2550pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 198290-75NF68
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 75NF68 CAD Model

Description

The STMicroelectronics 75NF68 is a robust power MOSFET designed to deliver high efficiency and performance in a wide range of applications. This device is part of STMicroelectronics' STP series, known for their outstanding quality and reliability. The 75NF68 is particularly suited for high-power switching and motor control applications, making it a popular choice in both industrial and consumer electronics.

Key Features

  • Low On-Resistance: The 75NF68 boasts a very low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency.
  • High Current Capability: This MOSFET can handle high currents, making it ideal for demanding applications that require a robust power handling capability.
  • High Switching Speed: With fast switching performance, the 75NF68 can operate efficiently at high frequencies, which is beneficial for power supplies and converters.
  • Enhanced Thermal Performance: The device's package is designed for optimal thermal dissipation, ensuring reliable operation even under high temperature conditions.
  • Avalanche Ruggedness: It features guaranteed avalanche ruggedness, providing additional protection against unexpected voltage spikes.

Applications

The versatility of the 75NF68 MOSFET allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Applications
  • Power Management Solutions

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 68V Continuous Drain Current (I<sub>D) 75A Power Dissipation (P<sub>D) 300W Operating Temperature Range -55°C to 175°C Package TO-220

With its combination of high performance, efficiency, and reliability, the STMicroelectronics 75NF68 is a compelling choice for designers seeking a power MOSFET that can meet the rigorous demands of modern electronic circuits.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9265 $62.3385
21+ $5.6838 $119.3598
32+ $5.5059 $176.1888
44+ $5.3292 $234.4848
57+ $5.1513 $293.6241
76+ $4.6177 $350.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess