EN
  • EN
  • DE

A6985F3V3TR

Part No A6985F3V3TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 500MA 16HTSSOP / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer STMicroelectronics
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 38V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 500mA
Frequency - Switching 250kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number A6985
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317246-A6985F3V3TR
Ultra Librarian 3D Model Ultra Librarian A6985F3V3TR CAD Model

Description

The A6985F3V3TR is a cutting-edge, high-efficiency, synchronous step-down switching regulator from STMicroelectronics, one of the industry's leading semiconductor manufacturers. This component is designed to meet the rigorous power management requirements of modern electronic applications, providing a compact, reliable, and energy-efficient solution for voltage regulation.

Key Features

  • Wide Input Voltage Range: The A6985F3V3TR operates over a broad input voltage range, making it versatile for various applications that require different input voltages.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, ensuring flexibility and adaptability.
  • High Efficiency: With its synchronous rectification design, the A6985F3V3TR offers high efficiency, which minimizes power loss and heat generation, thereby increasing the reliability and lifespan of the end application.
  • Low RDS(on) MOSFETs: The integrated low RDS(on) MOSFETs contribute to the high efficiency and robust performance of the regulator.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the regulator and the system from damage due to excessive heat.
  • Current Limiting: A built-in current limiting feature helps to protect the device and the load from overcurrent conditions.
  • Soft-Start Function: The soft-start function prevents inrush current at startup, which can extend the life of the power source and the regulator itself.
  • Power Save Mode: To enhance efficiency at light loads, the A6985F3V3TR features a power save mode, which reduces the switching frequency and minimizes quiescent current.

Applications

The A6985F3V3TR is ideal for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Networking Systems
  • Industrial Controls
  • Point of Load Power Supplies
  • Battery-Powered Devices

With its robust feature set and STMicroelectronics' reputation for quality, the A6985F3V3TR is an excellent choice for engineers and designers looking to implement an efficient power management solution in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess