EN
  • EN
  • DE

ACS120-7SB-TR

Part No ACS120-7SB-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 700V 2A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 700V
Current - On State (It (RMS)) (Max) 2A
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A, 11A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 45mA
Configuration Single
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 007887-ACS120-7SB-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACS120-7SB-TR CAD Model

Description

STMicroelectronics ACS120-7SB-TR Thyristor

The ACS120-7SB-TR from STMicroelectronics is a robust and versatile thyristor, also known as a silicon-controlled rectifier (SCR), designed for use in a variety of applications requiring phase control and rectification. This device is a part of ST's ACS series, which is well-regarded for its high performance and reliability in controlling and switching applications.

Key Features:

  • Voltage Capability: The ACS120-7SB-TR is capable of withstanding a repetitive peak off-state voltage (V<sub>DRM) of up to 600V, making it suitable for applications in higher voltage circuits.
  • Current Rating: With an on-state RMS current (I<sub>T(RMS)) of 1.25A, it can handle a considerable amount of continuous current, which is essential for power regulation tasks.
  • Gate Trigger Current: The device has a specified gate trigger current (I<sub>GT) of less than 200µA, ensuring that it can be triggered into conduction with a minimal control signal.
  • Surge Current Capability: It features a non-repetitive surge peak on-state current (I<sub>TSM) of up to 20A, providing robust performance during transient conditions.
  • Package: Packaged in a surface-mount DPAK (TO-252), the ACS120-7SB-TR is designed for compact PCB layouts and is suitable for automated assembly processes.
  • Temperature Range: The operating junction temperature range is from -40°C to +125°C, which ensures stable operation across a wide range of environmental conditions.

Applications:

The ACS120-7SB-TR is ideal for various applications, including:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Voltage regulation circuits
  • Power tools and household appliances

With its combination of high voltage and current ratings, low gate trigger requirements, and compact surface-mount packaging, the ACS120-7SB-TR thyristor from STMicroelectronics is a reliable choice for designers looking to implement efficient and effective phase control and rectification solutions in their electronic systems.

You May Also Be Interested in

Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2449 $56.0205
100+ $1.0214 $102.1400
155+ $0.9895 $153.3725
210+ $0.9576 $201.0960
275+ $0.9257 $254.5675
365+ $0.8299 $302.9135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,050 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess