EN
  • EN
  • DE

AIS1120SXTR

Part No AIS1120SXTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 120G SPI 8SOIC / Accelerometer X Axis ±120g 400Hz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Type Digital
Axis X
Acceleration Range ±120g
Sensitivity (LSB/g) 68
Sensitivity (mV/g) -
Bandwidth 400Hz
Output Type SPI
Voltage - Supply 3.13V ~ 3.47V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AIS1120
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353896-AIS1120SXTR
Ultra Librarian 3D Model Ultra Librarian AIS1120SXTR CAD Model

Description

STMicroelectronics AIS1120SXTR High-Performance Accelerometer

The AIS1120SXTR is a state-of-the-art, high-performance linear accelerometer designed by STMicroelectronics, a leader in the semiconductor industry. This compact sensor is specifically engineered to deliver precise and reliable motion detection, making it an ideal choice for a wide range of applications, from industrial to consumer electronics.

At the heart of the AIS1120SXTR lies a MEMS (Micro-Electro-Mechanical Systems) sensor that provides outstanding stability and accuracy. With its advanced technology, it is capable of detecting accelerations up to ±100g, ensuring that even the most subtle movements are captured with high fidelity. This makes the AIS1120SXTR perfect for applications requiring high dynamic range, such as vibration monitoring and shock detection.

The AIS1120SXTR operates over a wide temperature range and features a low-power consumption design, making it suitable for battery-powered devices where energy efficiency is critical. Its robust construction ensures reliable operation in harsh environments, which is essential for industrial and automotive applications.

Integration is made simple thanks to the AIS1120SXTR's SPI (Serial Peripheral Interface) and I²C (Inter-Integrated Circuit) digital interfaces, which facilitate easy communication with microcontrollers and other digital systems. The sensor also includes programmable full scales and data rate options, allowing developers to tailor its performance to the specific requirements of their application.

For safety-critical applications, the AIS1120SXTR boasts a self-test capability that ensures the sensor is functioning correctly, providing peace of mind and reducing maintenance requirements. Additionally, the small footprint of the LGA-12 package (Land Grid Array) allows the AIS1120SXTR to be easily incorporated into space-constrained designs without sacrificing performance.

Overall, the AIS1120SXTR from STMicroelectronics represents a versatile and reliable solution for any project that demands high-precision acceleration measurement. Whether it's for industrial automation, consumer electronics, or automotive safety systems, the AIS1120SXTR delivers the performance and durability needed to succeed.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2911 $78.5822
4+ $32.2389 $128.9556
5+ $31.2314 $156.1570
7+ $30.2239 $211.5673
9+ $29.2165 $262.9485
12+ $26.1941 $314.3292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess