EN
  • EN
  • DE

AVS2ACP08

Part No AVS2ACP08
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description AUTOMATIC VOLTAGE SWITCH SMPS  / Automatic Voltage Switch 8-Pin PDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer STMicroelectronics
Win Source Part Number 221742-AVS2ACP08
Popularity Medium
Supply and Demand Status Balance
Family Name AVS2ACP08
Introduction Date August 15, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AVS2ACP08 CAD Model

Description

The AVS2ACP08 from STMicroelectronics is a state-of-the-art power management integrated circuit (IC) designed to cater to the rigorous demands of modern electronic systems. This advanced device is engineered to provide precise power control and monitoring, ensuring optimal performance and energy efficiency for a wide range of applications.

Key Features

  • Adaptive Voltage Scaling (AVS): The IC implements an adaptive voltage scaling technique that dynamically adjusts the supply voltage in response to the load conditions. This feature significantly enhances the power efficiency by reducing the power consumption during low-demand periods.
  • High Accuracy: With its high-precision voltage regulation, the AVS2ACP08 maintains steady operation even under fluctuating conditions, ensuring the reliability and stability of the system.
  • Multiple Output Channels: The device offers several output channels, each capable of providing a regulated voltage, thereby supporting multiple components or subsystems within the electronic device.
  • Programmable Settings: Users can program the IC through a serial interface, allowing for customization of voltage levels, operation modes, and other parameters to meet specific application requirements.
  • Integrated Protection Features: The AVS2ACP08 includes built-in protection mechanisms such as overvoltage, undervoltage, overcurrent, and thermal shutdown to safeguard the IC and the system it controls against potential damage.

Applications

The versatility of the AVS2ACP08 makes it an ideal choice for a variety of applications, including but not limited to:

  • Server and Enterprise Solutions
  • Telecommunication Equipment
  • High-Performance Computing
  • Industrial Systems
  • Consumer Electronics

Conclusion

The AVS2ACP08 from STMicroelectronics is an innovative power management solution that combines efficiency, precision, and flexibility. Its adaptive voltage scaling technology and programmable features make it a compelling choice for designers seeking to optimize power consumption and ensure robust operation in their electronic products.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess