The BAT54ANFILM is a highly efficient, surface-mounted Schottky barrier diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This diode is specifically engineered to meet the demanding requirements of high-speed switching applications and is widely used in various electronic circuits for its low forward voltage drop and fast switching capabilities.
Key Features
- Low Forward Voltage Drop: The BAT54ANFILM provides a very low forward voltage drop, which enhances overall system efficiency and reduces thermal issues in circuit operation.
- Fast Switching Speed: With its Schottky barrier design, this diode offers fast switching capabilities, making it ideal for high-frequency applications.
- Surface-Mount Package: The device comes in a small SOT-23 package, which is suitable for automated assembly processes and helps save space on printed circuit boards (PCBs).
- High Reliability: STMicroelectronics' commitment to quality ensures that the BAT54ANFILM is a highly reliable component for long-term use.
- Low Leakage Current: The diode's low leakage current is advantageous for battery-powered devices, contributing to extended battery life.
Applications
The BAT54ANFILM is versatile and can be used in a wide range of applications, including:
- Power management systems
- DC-DC converters
- Charge and discharge circuits for battery management
- Switching power supplies
- Reverse polarity protection circuits
- High-frequency rectification in telecommunications
Technical Specifications
Parameter
Value
Package
SOT-23
Repetitive Peak Reverse Voltage
30 V
Average Forward Current
200 mA
Non-Repetitive Peak Forward Surge Current
600 mA
Operating Junction Temperature Range
-40°C to +125°C
Whether you're designing a new system or upgrading an existing one, the BAT54ANFILM Schottky diode from STMicroelectronics offers the performance and reliability needed for cutting-edge electronic solutions.