EN
  • EN
  • DE

BAT54CWFILM-H

Part No BAT54CWFILM-H
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818777-BAT54CWFILM-H
Ultra Librarian 3D Model Ultra Librarian BAT54CWFILM-H CAD Model

Description

STMicroelectronics BAT54CWFILM-H Schottky Diode

The BAT54CWFILM-H is a high-performance Schottky diode from the reputable semiconductor manufacturer, STMicroelectronics. This diode is designed for applications requiring fast switching and low voltage drop, making it an ideal choice for a variety of electronic circuits.

Key Features:

  • Low Forward Voltage Drop: The BAT54CWFILM-H features a very low forward voltage drop, which enhances the overall efficiency of the application it is used in by minimizing power loss during conduction.
  • Fast Switching Speed: With its Schottky barrier design, this diode provides superior switching performance, which is crucial for high-frequency applications.
  • Surface-Mount Package: This component comes in a compact SOT-323 package, which is suitable for automated assembly processes and helps in saving space on printed circuit boards (PCBs).
  • Dual Diode Configuration: The BAT54CWFILM-H contains two diodes with common cathodes, offering design flexibility and the possibility to use it in different circuit topologies.
  • High Reliability: Manufactured by STMicroelectronics, the BAT54CWFILM-H is built to meet high-quality standards, ensuring reliability and performance consistency.

Applications:

The versatile nature of the BAT54CWFILM-H Schottky diode allows it to be used in a wide range of applications, including:

  • Power management systems
  • DC-DC converters
  • Rectification circuits
  • Switching power supplies
  • Protection circuits
  • Reverse polarity protection
  • Logic level shifting circuits

Technical Specifications:

The BAT54CWFILM-H has an operating junction temperature range from -40°C to +125°C, a repetitive peak reverse voltage (VRRM) of 30V, and a forward continuous current (IF) of 200mA. Its fast switching capability and low forward voltage drop make it an efficient choice for high-speed switching applications.

For detailed information about the BAT54CWFILM-H, including full technical specifications, application notes, and datasheets, please visit the official STMicroelectronics website or contact their customer support.

You May Also Be Interested in

Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,700 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess