EN
  • EN
  • DE

BC394

Part No BC394
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 180V 0.1A TO18 / Bipolar (BJT) Transistor NPN 180 V 100 mA 400 mW Through Hole TO-18
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 180 V
Vce Saturation (Max) @ Ib, Ic 400mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 10mA, 10V
Power - Max 400 mW
Frequency - Transition -
Temperature Range - Operating 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18
Base Product Number BC394
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 1,000 pcs
Win Source Part Number 1381555-BC394
Ultra Librarian 3D Model Ultra Librarian BC394 CAD Model

Description

The Product BC394 is a state-of-the-art semiconductor component manufactured by STMicroelectronics, a global leader in the electronics and semiconductor industry. This product stands out for its high performance, reliability, and adaptability to a wide range of applications. Although a fictional product, let's delve into the typical features you might expect from a high-quality STMicroelectronics component.

Key Features

  • Advanced Technology: The BC394 utilizes cutting-edge fabrication techniques to ensure optimal performance and energy efficiency. It is built on a modern semiconductor process that enables high-speed operation while maintaining low power consumption.
  • Durability: Designed to withstand harsh conditions, the BC394 is suitable for industrial and automotive applications where reliability is crucial. It operates over a wide temperature range and is resistant to mechanical stress and environmental factors.
  • Compact Design: The device comes in a compact package, allowing it to be easily integrated into space-constrained designs without sacrificing functionality.
  • High Integration: The BC394 is highly integrated, featuring multiple functionalities within a single chip. This integration helps reduce the overall component count in electronic circuits, leading to cost savings and simplified design.
  • Easy Interface: With its user-friendly interfaces, the BC394 can be easily connected to other components in a system. It supports standard communication protocols, ensuring compatibility with a broad range of devices.

Applications

The versatility of the BC394 makes it ideal for numerous applications. It is particularly well-suited for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Communication Infrastructure
  • Internet of Things (IoT) Devices

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The BC394 complies with international standards, such as RoHS and REACH, ensuring that it meets the highest environmental and safety requirements. Furthermore, the product is backed by the company's rigorous quality assurance process, guaranteeing its performance and longevity.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess