The BD242-16 is a PNP bipolar junction transistor (BJT) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-power transistor is widely used in various electronic applications, including power switching and amplification purposes. The BD242-16 is known for its robust performance and reliability, making it a preferred choice for designers and engineers across multiple industries.
Key Features
- Type: PNP bipolar power transistor
- Collector-Emitter Voltage (VCEO): 45V
- Collector Current (IC): Up to 16A
- Total Power Dissipation (Ptot): 90W at 25°C
- DC Current Gain (hFE): 30 at 3A (minimum)
- Operating Junction Temperature Range: -65°C to 150°C
- Package: Available in TO-220 package for easy mounting
Applications
The BD242-16 transistor is versatile and can be used in a wide range of applications. Some of the common applications include:
- Linear and switching industrial equipment
- Power regulators and converters
- Audio amplifiers
- Motor controllers
- Power management solutions
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The BD242-16 transistor is designed to meet stringent quality standards, ensuring consistent performance and durability. It is fabricated with state-of-the-art manufacturing techniques and undergoes rigorous testing to guarantee reliability under various conditions.
Environmental Compliance
The BD242-16 is RoHS compliant and free from environmentally harmful substances. STMicroelectronics is dedicated to environmental stewardship and ensures that their products adhere to international environmental regulations.
For detailed specifications, technical documentation, and application support, customers can visit the official STMicroelectronics website or contact their local sales representative.