EN
  • EN
  • DE

BDW83C

Part No BDW83C
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 100V 15A TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 15 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 4V @ 150mA, 15A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 750 @ 6A, 3V
Power - Max 130 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number BDW83
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 570310-BDW83C
Ultra Librarian 3D Model Ultra Librarian BDW83C CAD Model

Description

The BDW83C, manufactured by STMicroelectronics, is a robust bipolar junction transistor (BJT) designed for applications requiring high voltage and high current performance. This NPN transistor is capable of handling continuous collector currents up to 15A, making it an excellent choice for power regulation and amplification tasks in a variety of electronic circuits.

Key Features

  • High Collector-Emitter Voltage: With a V<sub>CEO of 100V, the BDW83C can comfortably handle high voltage requirements, providing reliable performance in demanding situations.
  • High Collector Current: A maximum continuous collector current of 15A allows this transistor to be used in high-power applications, ensuring efficient current handling.
  • Complementary PNP Type: The BDW83C has a complementary PNP partner, the BDW84C, allowing for versatile use in push-pull configurations and other complementary circuits.
  • SOT-93 Package: Housed in a SOT-93 package, it offers a compact form factor while still providing excellent thermal performance.
  • High Power Dissipation: With a power dissipation of up to 130W, this transistor can withstand significant energy without overheating, making it suitable for high-power applications.

Applications

The BDW83C is ideal for a wide range of applications, including:

  • Linear and switching industrial equipment
  • Audio power amplifiers
  • Power regulators
  • DC-DC converters
  • Motor control circuits

Reliability and Performance

STMicroelectronics is known for its commitment to quality and reliability, and the BDW83C is no exception. It is designed to meet the stringent requirements of industrial and audio applications, providing long-term reliability and consistent performance. Whether you're designing a professional audio system or an industrial power supply, the BDW83C offers the power and precision you need.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess