EN
  • EN
  • DE

BTA06-700BWRG

Part No BTA06-700BWRG
Manufacturer STMicroelectronics
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237502-BTA06-700BWRG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA06-700BWRG CAD Model

Description

STMicroelectronics BTA06-700BWRG - Triac Product Overview

The BTA06-700BWRG is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads with a current capability of up to 6A. This semiconductor device is part of ST's Snubberless™ series, which is specifically engineered to offer enhanced performance in applications that require high thermal cycling performance and high commutation capabilities.

Key Features

  • Current Rating: The BTA06-700BWRG can handle a maximum RMS current of 6A, making it suitable for moderate power applications.
  • Voltage Rating: With a peak off-state voltage of 700V, this triac can be employed in circuits with high operating voltages, providing a wide safety margin for transient conditions.
  • Snubberless Technology: The triac features ST's innovative Snubberless technology, which allows for higher commutation performance without the need for additional snubber circuitry. This reduces design complexity and component count.
  • High Commutation: It is designed to handle high commutation rates, making it an excellent choice for applications that involve frequent on-off switching.
  • Gate Trigger Current: The device has a specified gate trigger current of 50mA, ensuring reliable triggering of the triac with standard control circuits.
  • Thermal Resistance: It boasts a low thermal resistance junction-to-case, ensuring efficient heat dissipation and stability under high power and high temperature operating conditions.
  • Package: The BTA06-700BWRG is available in a TO-220AB insulated package, which provides electrical isolation from the mounting surface and is easy to install in a wide range of applications.

Applications

The BTA06-700BWRG triac from STMicroelectronics is a versatile component that can be used in various AC control applications. It is ideal for controlling the power delivered to devices such as electric motors, lighting systems, heating elements, and other household appliances. Additionally, it can be employed in industrial control systems where precise AC power regulation is required, such as in temperature controllers, small motor starters, and overvoltage crowbar protection circuits.

With its robust design and reliable performance, the BTA06-700BWRG is a preferred choice for engineers and designers looking for a triac that delivers both efficiency and durability.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess