EN
  • EN
  • DE

BTB12-800BRG

Part No BTB12-800BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description 12A TRIACS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 12A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Maximum) 50mA
Current - Hold (Ih) (Maximum) 50mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1155407-BTB12-800BRG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name BTB12-800B
Introduction Date September 01, 2002
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BTB12-800BRG CAD Model

Description

Product Overview: BTB12-800BRG from STMicroelectronics

The BTB12-800BRG is a high-performance TRIAC manufactured by STMicroelectronics, designed to provide robust and reliable AC power control. This semiconductor device is part of the BTB12 series, which is well-regarded for its efficiency in handling moderate power loads. It is an ideal component for a wide range of applications, including home appliances, office machines, and industrial automation systems.

Key Features

  • Current Rating: The device can handle a maximum current of 12A, making it suitable for a variety of applications that require moderate power control.
  • Repetitive Peak Off-State Voltage: With an 800V repetitive peak off-state voltage (VDRM/VRRM), it ensures safe operation even under high voltage conditions.
  • Gate Trigger Voltage: A low gate trigger voltage (VGT) allows for easy triggering with simple gate drive circuitry.
  • Package: The BTB12-800BRG comes in an insulated tab TO-220AB package, providing excellent heat dissipation and electrical isolation.
  • Snubberless™ Technology: The TRIAC features ST's Snubberless™ technology, which allows for better performance in applications prone to high voltage transients.

Applications

The versatility of the BTB12-800BRG makes it an excellent choice for a wide range of AC power control applications, including:

  • Lighting control systems
  • Motor control circuits
  • Heating and temperature regulation systems
  • AC power switching applications
  • Overvoltage crowbar protection

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BTB12-800BRG is no exception. It is built to meet the highest standards of reliability and performance, ensuring long-lasting operation in even the most demanding environments. With its robust design and advanced technology, this TRIAC is a reliable choice for designers and engineers looking to create efficient and durable power control solutions.

You May Also Be Interested in

Mitsubishi
TRIAC 400V 170A 3-Pin(3+Tab) TO-220
Lowest to $2.4105
Mitsubishi
LOW POWER USE INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 25A TO220
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess