EN
  • EN
  • DE

BTW69-1200RG

Part No BTW69-1200RG
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description IC SCR 1200V 50A TOP-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 1200V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 80mA
Voltage - On State (Vtm) (Max) 1.9V
Current - On State (It (AV)) (Max) 32A
Current - On State (It (RMS)) (Max) 50A
Current - Hold (Ih) (Max) 150mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 580A, 610A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TOP3
Win Source Part Number 132888-BTW69-1200RG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTW69-1200RG CAD Model

Description

BTW69-1200RG from STMicroelectronics is a single SCR intended for designers building controlled power switching and protection stages in industrial and high-energy electronic systems. Devices in this category are commonly evaluated for applications such as AC power control, inrush limiting, rectification control, motor drive subcircuits, welding equipment, heating control, and other line-connected switching functions where robust thyristor behavior is required. For engineers and sourcing teams, this part is positioned as a manufacturer-backed option from a major semiconductor supplier, making it relevant for both legacy maintenance and new design evaluation where an SCR topology is preferred. The current lifecycle status for BTW69-1200RG is information not available, so teams should confirm latest production status directly with STMicroelectronics or authorized distributors before committing to volume designs. RoHS compliance information is also not available in the provided input and should be verified against the official datasheet, compliance certificate, or manufacturer documentation prior to procurement.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3306 $50.6448
20+ $5.1943 $103.8860
30+ $5.0320 $150.9600
42+ $4.8697 $204.5274
54+ $4.7074 $254.1996
72+ $4.2204 $303.8688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess