EN
  • EN
  • DE

BU941P

Part No BU941P
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 400V 15A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN - Darlington
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 2V @ 300mA, 12A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 300 @ 5A, 10V
Maximum Power Dissipation 155W
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 1025081-BU941P
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BU941P CAD Model

Description

The BU941P is a high voltage, high current NPN transistor from STMicroelectronics specifically designed to handle the demands of ignition systems in automotive applications. This robust power transistor is capable of driving ignition coils directly, making it an integral component for electronic ignition systems that require high efficiency and reliability.

Key Features

  • High Collector-Emitter Voltage (Vceo): With a rating of 350V, the BU941P can easily handle the voltage spikes typically found in ignition systems.
  • High Collector Current (Ic): It supports a continuous collector current up to 15A, ensuring it can drive most ignition coils without additional components.
  • Integrated Protection Diode: An integrated diode between the collector and emitter provides protection against reverse voltage transients, which are common in automotive environments.
  • High Ruggedness: Its rugged design allows the BU941P to withstand harsh automotive conditions, contributing to the longevity of the ignition system.
  • Fast Switching Speed: The device is optimized for fast switching, improving the overall efficiency of the ignition system.

Applications

The BU941P transistor is primarily used in automotive ignition systems but is also suitable for other high voltage applications such as:

  • Electronic ignitions for gasoline engines
  • Ignition circuits for race cars
  • High voltage switching for industrial applications

Product Specifications

Parameter Value Collector-Emitter Voltage (Vceo) 350V Collector Current (Ic) 15A Power Dissipation (Pd) 125W Configuration Single

Whether you're designing a new ignition system or upgrading an existing one, the BU941P from STMicroelectronics offers the performance and durability needed for high-efficiency, high-reliability automotive applications.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2873 $51.4920
95+ $1.0563 $100.3485
150+ $1.0233 $153.4950
205+ $0.9903 $203.0115
265+ $0.9573 $253.6845
350+ $0.8583 $300.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess