EN
  • EN
  • DE

BUL1203EFP

Part No BUL1203EFP
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 550V 5A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 550V
Max Vce (sat) 1.5V @ 1A, 3A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 9 @ 2A, 5V
Maximum Power Dissipation 36W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1025433-BUL1203EFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUL1203EFP CAD Model

Description

The BUL1203EFP from STMicroelectronics is a high voltage, fast-switching NPN power transistor that is designed to meet the rigorous demands of electronic circuits requiring efficient power control and regulation. This robust component is ideal for a variety of applications, including switch-mode power supplies, lighting, inverter circuits, and high-frequency converters.

Key Features

  • Voltage Capabilities: The BUL1203EFP is capable of withstanding high voltages, with a collector-emitter voltage (V<sub>CEO) of 1200 V, ensuring reliable operation in high voltage environments.
  • Current Handling: This power transistor can handle a collector current (I<sub>C) up to 3 A, making it suitable for handling moderate power loads.
  • Speed: With its fast switching capabilities, the BUL1203EFP minimizes energy loss and improves efficiency in high-speed switching applications.
  • High Ruggedness: Its rugged design allows for reliable performance even under harsh conditions, with a guaranteed high ruggedness rating.
  • Low Saturation Voltage: The device exhibits low collector-emitter saturation voltage (V<sub>CE(sat)), reducing on-state power dissipation and improving overall efficiency.

Applications

The BUL1203EFP is versatile and can be used in a wide range of applications, including:

  • Electronic Ballasts for Fluorescent Lighting
  • LED Lighting Drivers
  • Switch-Mode Power Supplies (SMPS)
  • Power Inverters and Converters
  • Motor Control Circuits

Package and Quality

The BUL1203EFP is packaged in an isolated TO-220FP package, which provides excellent thermal performance and is suitable for through-hole mounting. STMicroelectronics ensures high-quality manufacturing standards, and the device is compliant with the RoHS directive, making it an environmentally friendly choice for modern electronic designs.

With its combination of high voltage capability, fast switching speed, and robust performance, the BUL1203EFP from STMicroelectronics is an excellent choice for engineers and designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess